EN
  • EN
  • DE

AT29C512-70PI

Part No AT29C512-70PI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 512KBIT 70NS 32DIP / NOR Flash Parallel 5V 512K-bit 64K x 8 70ns 32-Pin PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 512Kb (64K x 8)
Write Cycle Time - Word, Page 10ms
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Style Through Hole
Package 32-DIP (0.600", 15.24mm)
Manufacturer Package 32-DIP
Win Source Part Number 768970-AT29C512-70PI
Popularity Medium
Supply and Demand Status Limited
Family Name AT29C512
Introduction Date May 16, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT29C512-70PI CAD Model

Description

Microchip Technology AT29C512-70PI Flash Memory

The AT29C512-70PI is a high-performance, 512-kilobit Flash memory component designed and manufactured by Microchip Technology. This device offers a reliable and flexible non-volatile memory solution for a wide range of applications. With its 70ns access time, it provides rapid read operations, making it an excellent choice for systems that require fast boot or configuration load times.

The AT29C512-70PI is organized as 64K bytes of 8 bits each, providing ample storage capacity for firmware, software code, and data storage. Its 5-volt-only in-system programmability makes it convenient for use in a variety of systems without the need for additional voltage supplies, simplifying the design and reducing the overall power consumption.

One of the key features of this device is its industry-standard JEDEC approved pinout, which ensures compatibility with many existing circuits and allows for easy integration into existing designs. This makes the AT29C512-70PI a versatile choice for upgrading or replacing memory components in legacy systems.

Designed with longevity and reliability in mind, the AT29C512-70PI supports a minimum of 10,000 write/erase cycles and a data retention period of at least 10 years, ensuring the preservation of critical data over extended periods. Furthermore, the device includes sector protection features to prevent accidental overwrites or deletions, adding an extra layer of data security.

The AT29C512-70PI comes in a 32-lead Plastic DIP (PDIP) package, making it robust for handling and suitable for through-hole PCB mounting. This package is widely used and recognized in the industry, which makes the soldering process and handling easier for technicians and engineers.

In summary, the Microchip Technology AT29C512-70PI Flash memory is a dependable and cost-effective solution for a broad array of computing, industrial, and consumer applications. Its fast access time, ease of integration, and robust data protection features make it a smart choice for designers looking to incorporate reliable non-volatile memory into their systems.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Need more? Email Us
Samsung
KFG2G16Q2M-DEB8 Samsung
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 2MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-SOP
Lowest to $0.4984
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Lowest to $11.1748
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
Lowest to $4.2519

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess