EN
  • EN
  • DE

AT30TS74-U1FMBB-T

Part No AT30TS74-U1FMBB-T
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 51 Weeks
Features Temperature Sensor Digital, Local -55°C ~ 125°C 12 b
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 5-WFBGA, WLCSP
Family Name AT30TS74
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AT30TS74-U1FMBB-TCT, AT30TS74-U1FMBB-TDKR, AT30TS74-U1FMBB-TTR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862123-AT30TS74-U1FMBB-T
Ultra Librarian 3D Model Ultra Librarian AT30TS74-U1FMBB-T CAD Model

Description

Microchip Technology's AT30TS74-U1FMBB-T Temperature Sensor

The AT30TS74-U1FMBB-T is a precision temperature sensor from Microchip Technology, designed to provide accurate temperature readings in a range of applications. This high-performance sensor is part of Microchip's renowned series of temperature monitoring solutions, known for their reliability and ease of integration.

This sensor operates over a wide temperature range, making it suitable for diverse environments, from industrial processes to consumer electronics. The AT30TS74-U1FMBB-T offers a temperature range from -55°C to +125°C, with a highly precise accuracy of ±1°C between -25°C to +85°C, ensuring that it can provide reliable temperature data for critical applications.

The device features a 12-bit analog-to-digital converter (ADC), which translates temperature measurements into digital form with high resolution. This allows for fine-grained temperature monitoring, which is essential for applications that require precise temperature control, such as thermal management systems in computing or telecommunications equipment.

Communication with the AT30TS74-U1FMBB-T is facilitated through a Two-Wire Interface (TWI), which is compatible with the I²C protocol. This standard interface ensures that the sensor can be easily integrated with a wide range of microcontrollers and processors, making it a versatile choice for system designers.

The sensor comes in a compact UDFN package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance, and the package is designed for optimal thermal coupling to the environment, ensuring fast and accurate temperature readings.

In terms of power consumption, the AT30TS74-U1FMBB-T is optimized for low-power operation, which is critical for battery-powered devices. It supports a supply voltage range from 1.7V to 5.5V, allowing it to be used in systems with varying power supplies without sacrificing performance.

Overall, the AT30TS74-U1FMBB-T from Microchip Technology is a robust and precise temperature sensor that offers designers a high degree of flexibility and reliability for their thermal monitoring requirements.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0668 $58.6740
135+ $0.8754 $118.1790
205+ $0.8480 $173.8400
285+ $0.8207 $233.8995
365+ $0.7933 $289.5545
490+ $0.7112 $348.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,872 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess