EN
  • EN
  • DE

AT30TS74-UFM11-T

Part No AT30TS74-UFM11-T
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 4WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 7 Weeks
Features Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 4-WLCSP (2x2)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 4-UFBGA, WLCSP
Case / Package 4-WLCSP (2x2)
Family Name AT30TS74
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-AT30TS74-UFM11-TCT, 1611-AT30TS74-UFM11-TCT-ND, 1611-AT30TS74-UFM11-TDKR, 1611-AT30TS74-UFM11-TDKR-ND, 1611-AT30TS74-UFM11-TTRINACTIVE, 1611-AT30TS74-UFM11-TTR, AT30TS74-UFM11-TTR, AT30TS74-UFM11-TDKR, AT30TS74-UFM11-TCT, 1611-AT30TS74-UFM11-TDKRINACTIVE, 1611-AT30TS74-UFM11-TTR-ND, 1611-AT30TS74-UFM11-TCTINACTIVE
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862125-AT30TS74-UFM11-T
Ultra Librarian 3D Model Ultra Librarian AT30TS74-UFM11-T CAD Model

Description

Microchip Technology's AT30TS74-UFM11-T: High-Accuracy Digital Temperature Sensor

Microchip Technology's AT30TS74-UFM11-T is a state-of-the-art digital temperature sensor that offers exceptional accuracy and low power consumption, making it an ideal choice for a wide range of applications. This sensor is part of Microchip's renowned family of temperature monitoring devices, designed to provide precise temperature readings in complex and demanding environments.

Key Features

  • High Accuracy: The AT30TS74-UFM11-T boasts an impressive accuracy of ±1°C from -40°C to +125°C, ensuring reliable temperature measurements for critical applications.
  • Wide Operating Range: With an operating temperature range of -55°C to +125°C, this sensor is versatile enough to handle extreme conditions, making it suitable for industrial, automotive, and consumer electronics.
  • Low Power Consumption: It is designed for energy efficiency, which is crucial for battery-powered devices and applications where power conservation is a priority.
  • I2C Interface: The sensor comes with a user-friendly I2C interface that allows for easy integration into most microcontroller-based systems.
  • User-Configurable: Multiple programmable resolution settings from 9 to 12 bits provide flexibility, enabling designers to make trade-offs between measurement resolution and conversion time.
  • Small Footprint: Housed in a compact UDFN package, the AT30TS74-UFM11-T is designed for space-constrained applications without compromising performance.

Applications

The AT30TS74-UFM11-T is suitable for a variety of applications, including:

  • Environmental monitoring and HVAC systems
  • Data center temperature management
  • Industrial control systems
  • Portable consumer electronics
  • Medical and healthcare equipment
  • Automotive electronics

Microchip Technology's AT30TS74-UFM11-T digital temperature sensor is a reliable and accurate solution for temperature monitoring needs. Its high precision, combined with low power consumption and a user-friendly interface, makes it an excellent choice for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,710 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess