EN
  • EN
  • DE

AT32UC3A0512AU-ALUT

Part No AT32UC3A0512AU-ALUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Core Processor AVR
Data Bus Width 32-Bit
Speed 66MHz
Connectivity EBI/EMI, Ethernet, I2C, SPI, SSC, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 109
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 1.65V ~ 3.6V
Data Converters A/D 8x10b; D/A 2x16b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number AT32UC3A0512
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 717709-AT32UC3A0512AU-ALUT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT32UC3A0512AU-ALUT CAD Model

Description

The AT32UC3A0512AU-ALUT from Microchip Technology is a high-performance, low-power 32-bit AVR microcontroller that is designed to cater to the demanding needs of various embedded systems. This microcontroller is part of the AVR32 UC3 series and is particularly suitable for applications that require substantial processing power, such as industrial control systems, medical devices, and advanced communication protocols.

Key Features

  • High-Performance Architecture: The AT32UC3A0512AU-ALUT is built on the AVR32 UC core, which operates at a maximum frequency of 66 MHz, providing the computational horsepower required for complex tasks.
  • Memory Capacity: It comes with a generous 512 KB of in-system self-programmable flash memory and 64 KB of SRAM, ensuring ample space for application code and data storage.
  • Advanced Connectivity: This microcontroller supports a range of communication interfaces, including USB 2.0 full-speed and OTG, Ethernet MAC, SPI, and I2C, facilitating versatile peripheral connections and networking capabilities.
  • Robust Peripheral Set: The device includes a rich set of peripherals, such as a PWM controller, timer/counters, and an ADC with up to 16 channels, allowing for precise control and measurement in embedded solutions.
  • Low Power Consumption: Designed with power efficiency in mind, the AT32UC3A0512AU-ALUT features various power-saving modes, making it ideal for battery-operated devices.
  • Package and Temperature Range: It is available in a 144-pin LQFP package and is rated for an industrial temperature range (-40°C to 85°C), ensuring reliable operation under challenging environmental conditions.

Applications

The versatility of the AT32UC3A0512AU-ALUT makes it an excellent choice for a wide array of applications, including:

  • Industrial Automation and Control Systems
  • Medical Devices and Diagnostic Equipment
  • Networking and Communication Devices
  • Audio and Voice Processing Systems
  • Consumer Electronics

Whether you are developing a sophisticated industrial control system or an innovative consumer electronic product, the AT32UC3A0512AU-ALUT provides the reliability, performance, and features required to bring your projects to life.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess