EN
  • EN
  • DE

AT32UC3A3128-ALUT

Part No AT32UC3A3128-ALUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 144LQFP / 32-bit AVR®Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Core Size 32-Bit
Speed 66MHz
Connectivity EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 110
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.75V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Part Number Series AT32UC3A3128
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810800-AT32UC3A3128-ALUT
Ultra Librarian 3D Model Ultra Librarian AT32UC3A3128-ALUT CAD Model

Description

Product Overview: AT32UC3A3128-ALUT

The AT32UC3A3128-ALUT is a high-performance, 32-bit AVR microcontroller from Microchip Technology, designed to meet the needs of demanding embedded applications. This microcontroller is based on the AVR32UC core, which is renowned for its high data throughput and powerful computational capabilities. The AT32UC3A3128-ALUT is particularly suitable for applications requiring significant processing power, such as industrial control systems, medical devices, and advanced communication interfaces.

Key Features:

  • High-Performance Processor: At the heart of the AT32UC3A3128-ALUT is a 32-bit AVR CPU, operating at a maximum frequency of 66 MHz, which provides a perfect balance between power consumption and processing speed.
  • Memory Capacity: This microcontroller comes with 128KB of internal SRAM and 128KB of flash memory, ensuring ample space for complex application code and data storage.
  • Advanced Connectivity: It features a variety of communication interfaces, including USB 2.0, SPI, UART, and I2C, allowing for flexible connection options to other components and peripherals.
  • Robust Peripheral Set: The AT32UC3A3128-ALUT boasts an extensive set of peripherals such as timers, PWM channels, and ADCs, which are essential for real-time control and monitoring tasks.
  • Low Power Consumption: Its power-saving modes and efficient architecture make it an ideal choice for battery-powered and portable devices.

Applications:

The versatility of the AT32UC3A3128-ALUT allows it to be utilized across a wide array of applications, including:

  • Industrial Automation
  • Medical Equipment
  • Home Automation Systems
  • Complex Sensor Networks
  • High-Speed Communication Devices

Quality and Reliability:

Microchip Technology is known for its commitment to quality and long-term reliability. The AT32UC3A3128-ALUT is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. Customers can trust this product to deliver consistent performance and to withstand challenging environmental conditions.

For detailed technical specifications, application notes, and support resources, visit the Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess