EN
  • EN
  • DE

AT45D161-TC

Part No AT45D161-TC
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 16MBIT SPI 15MHZ 28TSOP / FLASH Memory IC 16Mbit SPI 15 MHz 28-TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mbit
Memory Organization 528 Bytes x 4096 pages
Memory Interface SPI
Clock Frequency 15 MHz
Write Cycle Time - Word, Page 15ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package 28-TSOP
Base Product Number AT45D161
Standard Package 234
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1342579-AT45D161-TC
Ultra Librarian 3D Model Ultra Librarian AT45D161-TC CAD Model

Description

The AT45D161-TC is a high-performance 16-megabit DataFlash memory module from Microchip Technology, designed to provide a versatile and reliable storage solution for a diverse array of electronic applications. This non-volatile memory device offers an ideal balance between functionality and cost-effectiveness, making it a popular choice for manufacturers and developers alike.

Key Features

  • Memory Capacity: The AT45D161-TC boasts a substantial 16-megabit storage capacity, providing ample space for firmware storage, data logging, and other memory-intensive operations.
  • Serial Interface: Equipped with a Serial Peripheral Interface (SPI), it facilitates easy and efficient data transfer between the memory device and microcontrollers or processors.
  • Flexible Page Size: The device supports both standard and binary page sizes, allowing for flexible memory management and optimization based on specific application requirements.
  • High-Speed Operation: With rapid read and write capabilities, the AT45D161-TC ensures fast data access and short write cycles, enhancing overall system performance.
  • Low Power Consumption: Designed with energy efficiency in mind, this DataFlash memory module operates with minimal power, making it suitable for battery-powered or energy-sensitive applications.

Applications

The versatility of the AT45D161-TC makes it an excellent choice for a wide range of applications. It is commonly used in digital voice recorders, MP3 players, and other portable audio devices due to its high storage capacity and low power consumption. Additionally, it is well-suited for industrial control systems, medical equipment, and automotive electronics, where reliable data storage is crucial.

Technical Specifications

  • Supply Voltage: 2.7V to 3.6V
  • Endurance: 100,000 write/erase cycles per page minimum
  • Data Retention: 20 years at 25°C
  • Operating Temperature: -40°C to +85°C
  • Packaging: 28-pin TSOP and 8x6mm CBGA

In conclusion, the AT45D161-TC from Microchip Technology is a robust and efficient memory solution that meets the demands of modern electronic systems. Its high-speed operation, large memory capacity, and low power consumption make it an indispensable component for developers looking to enhance their products with reliable data storage capabilities.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess