EN
  • EN
  • DE

AT45DB011B-XI

Part No AT45DB011B-XI
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 1MBIT SPI 20MHZ 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mbit
Memory Organization 264 Bytes x 512 pages
Memory Interface SPI
Clock Frequency 20 MHz
Write Cycle Time - Word, Page 15ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number AT45DB011
Standard Package 96 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 62029-AT45DB011B-XI
Ultra Librarian 3D Model Ultra Librarian AT45DB011B-XI CAD Model

Description

Microchip Technology AT45DB011B-XI DataFlash

The AT45DB011B-XI is a versatile and high-performance DataFlash memory device from Microchip Technology, designed to cater to a wide array of applications that require efficient data storage and retrieval. This particular model is part of the DataFlash series that has been widely recognized for its reliability and innovative features.

Key Features:

  • Memory Size: The device offers a substantial 1-Mbit of memory space, which is ideal for storing boot code, configurations, or any other data that requires quick and reliable access.
  • Serial Interface: It utilizes a Serial Peripheral Interface (SPI) that ensures high-speed data transfer rates, making it an excellent choice for applications where performance is critical.
  • Operating Voltage: The AT45DB011B-XI operates at a voltage range of 2.7V to 3.6V, which allows for compatibility with various low-power designs and battery-operated applications.
  • Programming Flexibility: This DataFlash device provides users with the flexibility of page and block erase options, enabling efficient memory management and optimization of storage space.
  • Endurance: It boasts a high endurance level with a minimum of 100,000 write/erase cycles per page, ensuring a long operational life for devices that require frequent data updates.
  • Data Retention: The AT45DB011B-XI guarantees data retention of at least 20 years, offering peace of mind for applications where data integrity over time is paramount.
  • Package: The device is available in an industrial-standard 8-lead SOIC (Small Outline Integrated Circuit) package, making it easy to integrate into various PCB designs.

The AT45DB011B-XI is an ideal solution for designers looking for a memory component that combines longevity with high-speed performance. Whether it's for digital voice storage, image storage, or simply for parameter storage in industrial applications, the AT45DB011B-XI meets the stringent requirements of a multitude of embedded systems.

With Microchip's reputation for quality and support, the AT45DB011B-XI is not just a component but a reliable foundation for any system's memory needs.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess