EN
  • EN
  • DE

AT45DB321D-CU

Part No AT45DB321D-CU
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 32MBIT SPI 66MHZ 24CBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mbit
Memory Organization 528 Bytes x 8192 pages
Memory Interface SPI
Clock Frequency 66 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 24-TBGA, CSPBGA
Supplier Device Package 24-CBGA (6x8)
Base Product Number AT45DB321
Standard Package 378 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0051
Win Source Part Number 565821-AT45DB321D-CU
Ultra Librarian 3D Model Ultra Librarian AT45DB321D-CU CAD Model

Description

Microchip Technology's AT45DB321D-CU Flash Memory

The AT45DB321D-CU is a high-performance 32-megabit DataFlash® memory chip from Microchip Technology, designed to cater to a broad range of applications that demand reliable and flexible non-volatile memory storage. This device is part of the renowned AT45 series, known for its efficient serial interface, low power consumption, and industry-standard SPI compatibility.

Key Features

  • Capacity: The AT45DB321D-CU boasts a storage capacity of 32 megabits, organized as 8192 pages of 512 bytes or 528 bytes each, providing ample space for firmware storage, configuration parameters, or data logging.
  • Serial Interface: Equipped with a Serial Peripheral Interface (SPI), the device ensures fast data transfer rates, making it suitable for high-speed applications while maintaining a low pin count.
  • Flexible Page Sizes: Users can choose between standard 512-byte pages and 528-byte pages with extra bytes for error correction codes, offering versatility in data management.
  • Low Power Consumption: The AT45DB321D-CU is designed for energy-sensitive applications, featuring low-power operation that extends the battery life of portable devices.
  • Rapid Program and Erase: It provides quick page programming and erase capabilities, enabling efficient updates and changes to stored data.
  • Enhanced Data Protection: The chip includes hardware and software data protection features, ensuring the integrity and security of the stored data.

Applications

The AT45DB321D-CU is versatile and can be used in various applications, including:

  • Portable consumer electronics
  • Internet of Things (IoT) devices
  • Digital cameras and audio devices
  • Medical devices
  • Industrial control systems

Product Specifications

The AT45DB321D-CU operates over a voltage range of 2.7V to 3.6V and is available in an 8-lead CASON (JEDEC MO-229) package, which is both space-saving and suitable for PCBs with limited real estate. Its industrial temperature range of -40°C to 85°C ensures reliable performance under harsh environmental conditions.

With its robust feature set and proven reliability, the AT45DB321D-CU from Microchip Technology is an excellent choice for designers looking to integrate a high-quality flash memory solution into their next project.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess