EN
  • EN
  • DE

AT49F001NT-12TC

Part No AT49F001NT-12TC
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 1MBIT PARALLEL 32TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 50µs
Access Time 120 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number AT49F001
Standard Package 156 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565896-AT49F001NT-12TC
Ultra Librarian 3D Model Ultra Librarian AT49F001NT-12TC CAD Model

Description

The AT49F001NT-12TC is a cutting-edge Flash memory component produced by Microchip Technology, a leading manufacturer in the semiconductor industry. This device is designed to provide a high-density storage solution that combines the flexibility and fast programming features of Flash technology with low-power consumption, making it an ideal choice for a wide range of applications.

Key Features

  • Memory Size: The AT49F001NT-12TC offers a substantial 1 Megabit of memory, which is organized as 128K x 8. This amount of storage is suitable for boot or firmware code storage in various electronic devices.
  • Access Time: With an access time of 120 ns, this Flash memory provides swift read operations, enhancing the overall performance of the systems it is integrated into.
  • Operating Voltage: It operates at a voltage range of 2.7V to 3.6V, ensuring compatibility with low-voltage applications and contributing to the system's power efficiency.
  • Package Type: The device comes in a 32-pin Thin Small Outline Package (TSOP), which is ideal for space-constrained applications where board real estate is at a premium.
  • Temperature Range: It is designed to operate within the industrial temperature range of -40°C to +85°C, ensuring reliability and functionality under extreme conditions.
  • Endurance: The AT49F001NT-12TC boasts a minimum of 10,000 write/erase cycles, providing robust data retention and stability over the product's lifespan.
  • Special Features: It includes features such as sector erase and byte-level programming, which facilitate easy updates and modifications to stored data without the need to erase and rewrite large blocks of memory.

Applications

The versatility of the AT49F001NT-12TC allows it to be used in a variety of applications. It is particularly well-suited for use in embedded systems, telecommunications equipment, automotive electronics, and any device that requires reliable, non-volatile memory storage. Its fast access time and low-power operation make it an excellent choice for portable devices where battery life is critical.

Conclusion

Overall, the Microchip Technology AT49F001NT-12TC Flash memory is a high-quality component that provides reliable storage with the benefits of Flash technology. Its combination of size, speed, and power efficiency makes it a valuable asset in the design and development of advanced electronic systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess