Product Overview: AT49HBV010-90TC from Microchip Technology
The AT49HBV010-90TC is a high-performance, 1-megabit Flash memory component produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device offers a perfect balance of reliability, speed, and versatility, making it an ideal choice for a wide range of applications in the automotive, industrial, and consumer electronics sectors.
Designed with a 5-volt read and write operation, the AT49HBV010-90TC ensures compatibility with most microprocessors and microcontrollers in the market, providing an easy integration path for system designers. Its access time of 90 nanoseconds allows for fast data retrieval, which is essential for applications requiring quick response times.
The memory architecture of the AT49HBV010-90TC consists of sectors that can be individually erased and reprogrammed, offering great flexibility for firmware updates and data storage. This sector-based organization also enhances data integrity, as it allows for selective erasure and minimizes the risk of data loss in other sectors during write operations.
A notable feature of this Flash memory is its extended temperature range, which ensures operation under extreme environmental conditions. The AT49HBV010-90TC is specified for a temperature range of -40°C to +85°C, catering to the demanding requirements of automotive and industrial applications.
In terms of packaging, the AT49HBV010-90TC is offered in a 32-lead Thin Small Outline Package (TSOP), which is favorable for space-constrained applications due to its small footprint. The TSOP package also provides excellent thermal performance and high reliability.
Overall, the AT49HBV010-90TC from Microchip Technology is a robust and flexible non-volatile memory solution that delivers the speed, durability, and ease of use required by modern electronic systems. Its sector-based architecture, extended temperature range, and convenient packaging make it a top choice for designers looking to incorporate reliable data storage into their products.