EN
  • EN
  • DE

AT80C32X2-RLTUL

Part No AT80C32X2-RLTUL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44VQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Core Processor 80C51
Part Core Size 8-Bit
Speed(Frequency) 30/20MHz
Number of I/O 32
Program Memory Type ROMless
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-VQFP (10x10)
Win Source Part Number 1019686-AT80C32X2-RLTUL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT80C32X2-RLTUL CAD Model

Description

Microchip Technology AT80C32X2-RLTUL Microcontroller

The AT80C32X2-RLTUL is a high-performance 8-bit microcontroller from Microchip Technology, designed to offer a robust and versatile solution for a wide range of embedded applications. Based on the industry-standard 8051 architecture, this microcontroller is an ideal choice for automation, control systems, and smart devices requiring reliable and efficient operation.

The AT80C32X2-RLTUL operates at a wide voltage range, typically from 2.7V to 5.5V, making it suitable for battery-operated and portable devices. It boasts a maximum CPU frequency of 40 MHz, ensuring rapid processing and response times for time-sensitive tasks. The microcontroller comes with a rich set of features, including 256 bytes of RAM and 0 KB of flash memory, which provides ample space for program code and data storage.

With its three 16-bit timers/counters, the AT80C32X2-RLTUL can handle complex timing tasks and pulse width modulation (PWM) for motor control and other applications. The integrated serial communication controller facilitates easy data exchange with other devices, supporting standard serial protocols such as UART, SPI, and I²C.

For enhanced functionality, the microcontroller also includes a full-duplex enhanced UART, which allows for high-speed serial data transfer and communication with external peripherals. Furthermore, the device features a power-saving idle mode and a power-down mode, which significantly reduce power consumption when the microcontroller is not actively executing tasks.

Security and reliability are paramount in embedded systems, and the AT80C32X2-RLTUL addresses these concerns with its Watchdog Timer (WDT) that helps prevent system failures. Additionally, the microcontroller's four-level priority interrupt system ensures that critical tasks are serviced promptly, enhancing the overall system performance.

Available in a robust 44-PLCC (Plastic Leaded Chip Carrier) package, the AT80C32X2-RLTUL is designed for easy integration into a variety of circuit designs. Its extended temperature range also ensures reliable operation in diverse environmental conditions, making it a versatile choice for industrial and commercial applications.

In summary, the Microchip Technology AT80C32X2-RLTUL microcontroller is a powerful and flexible solution for developers looking to create sophisticated and reliable embedded systems with ease.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.8438 $93.8438
2+ $77.0001 $154.0002
3+ $74.5938 $223.7814
4+ $72.1875 $288.7500
5+ $69.7813 $348.9065
6+ $62.5626 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess