EN
  • EN
  • DE

2SA1020RLRAG

Part No 2SA1020RLRAG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 2A TO-92
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor PNP 50 V 2 A 100MHz 900 mW Through Hole TO-92 (TO-226)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-226-3, TO-92-3 Long Body (Formed Leads)
Case / Package TO-92 (TO-226)
Family Name 2SA1020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number 2SA1020RLRAG-ND, 2SA1020RLRAGOSTR, 2SA1020RLRAGOSCT, 2SA1020RLRAGOSDKR-ND, 2SA1020RLRAGOSDKR, 2SA1020RLRAGOSDKRINACTIVE
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906300-2SA1020RLRAG
Ultra Librarian 3D Model Ultra Librarian 2SA1020RLRAG CAD Model

Description

ON Semiconductor 2SA1020RLRAG PNP Transistor

The ON Semiconductor 2SA1020RLRAG is a high-quality PNP transistor designed for use in various electronic applications. This versatile component is well-suited for amplification and switching purposes, offering reliable performance across a broad range of operating conditions.

Key Features:

  • Type: PNP Bipolar Transistor
  • Package: TO-92
  • Collector-Emitter Voltage (VCEO): 50V
  • Collector-Base Voltage (VCBO): 60V
  • Emitter-Base Voltage (VEBO): 5V
  • Collector Current (IC): 1A
  • Power Dissipation (Pd): 900mW
  • DC Current Gain (hFE): 70 to 400
  • Operating Junction Temperature Range: -55°C to +150°C

The 2SA1020RLRAG is housed in a TO-92 package, which is widely recognized for its simplicity and ease of mounting on printed circuit boards. The transistor's maximum collector-emitter voltage is 50V, with a collector-base voltage of 60V, and an emitter-base voltage of 5V. It is capable of handling a collector current of up to 1A, making it suitable for medium power applications.

With a power dissipation of 900mW, the 2SA1020RLRAG can sustain moderate thermal conditions without compromising its functionality. The device also features a DC current gain (hFE) ranging from 70 to 400, providing flexibility in gain selection for amplification purposes.

The operating junction temperature range of -55°C to +150°C ensures that the transistor can perform consistently in a wide array of environmental conditions, from very cold to quite hot. This makes the 2SA1020RLRAG an ideal choice for consumer electronics, power management circuits, and general-purpose amplification tasks.

ON Semiconductor's commitment to quality means that the 2SA1020RLRAG is a reliable component for designers and engineers looking to create efficient and durable electronic products. Whether you're working on audio amplifiers, switch mode power supplies, or other applications requiring a robust PNP transistor, the 2SA1020RLRAG is a solid choice to consider.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess