EN
  • EN
  • DE

BZT52C6V2-WA

Part No BZT52C6V2-WA
Manufacturer MDD
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977238-BZT52C6V2-WA
Categories OEM Parts(A-B)
Manufacturer MDD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZT52C6V2-WA CAD Model

Description

The MDD BZT52C6V2-WA is a surface-mount Zener diode designed for voltage regulation and transient voltage suppression applications. This diode features a Zener voltage of 6.2V and low leakage current, making it ideal for protecting sensitive electronic components from voltage spikes and maintaining stable voltage levels in various circuits. It is commonly used in applications where precise voltage regulation and robust transient protection are crucial.

Applications:

  • Voltage Regulation: Used to maintain a stable 6.2V output in power supplies and other electronic circuits.
  • Transient Voltage Suppression (TVS): Protects sensitive components from voltage spikes caused by electrostatic discharge (ESD), inductive switching, and other transient events.
  • Overvoltage Protection: Clamps the voltage to 6.2V, preventing damage to downstream components due to excessive voltage.
  • Signal Line Protection: Protects data and signal lines from voltage surges and spikes.
  • Reference Voltage: Provides a stable 6.2V reference voltage for comparator circuits and other analog circuits.

Features:

  • Precise Zener Voltage of 6.2V: Offers accurate voltage regulation with a typical tolerance of ±5%.
  • Low Leakage Current: Minimizes power loss and improves efficiency in circuit operation.
  • Fast Response Time: Quickly clamps voltage spikes, protecting sensitive components from damage.
  • Surface Mount Package (SOD-123): Enables automated assembly and compact designs.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Effective 6.2V Voltage Regulation: Maintains a stable 6.2V supply for reliable circuit operation.
  • Enhanced Protection Against Voltage Transients: Safeguards sensitive components from damage due to voltage spikes and overvoltage conditions.
  • Improved System Reliability: Ensures stable and consistent performance under various operating conditions.
  • Compact Design: Small SOD-123 package allows for integration into space-constrained applications.
  • Simplified Manufacturing: Surface mount package facilitates automated assembly and reduces production costs.

Additional Details:

The BZT52C6V2-WA comes in a SOD-123 surface-mount package. Detailed specifications, including maximum power dissipation, forward voltage, and reverse leakage current, are available in the manufacturer's datasheet. The low dynamic impedance ensures a stable clamping voltage even with varying surge currents. Proper thermal management is essential for optimal performance, especially in applications with high transient currents. Common applications include consumer electronics, telecommunications equipment, and industrial control systems where reliable 6.2V regulation and robust transient protection are needed. Its small size and ease of assembly make it a cost-effective solution for protecting sensitive circuitry.

You May Also Be Interested in

Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess