EN
  • EN
  • DE

AT820007630Q1T

Part No AT820007630Q1T
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1182013-AT820007630Q1T
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT820007630Q1T CAD Model

Description

Microchip Technology AT820007630Q1T Overview

The AT820007630Q1T is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to cater to a wide range of applications that require a perfect blend of power efficiency, performance, and reliability. This MCU is a part of Microchip's ATmega series, which is well-known for its robust architecture and ease of use.

At the heart of the AT820007630Q1T is an advanced RISC architecture that enables the microcontroller to execute powerful instructions in a single clock cycle. This capability ensures applications run swiftly and efficiently, making it an ideal choice for time-critical tasks. The device operates at a voltage range of 1.8V to 5.5V, providing flexibility for various power supply designs and ensuring compatibility with both low-power and standard-power applications.

The AT820007630Q1T comes with a generous amount of on-chip memory, including flash, EEPROM, and SRAM, which allows for the storage of large application codes and data without the need for external memory components. This not only simplifies the design but also helps to reduce the overall system cost and footprint.

Connectivity is another strong suit of this MCU, featuring a variety of communication interfaces such as SPI, I2C, and USART. These interfaces enable the AT820007630Q1T to connect with other microcontrollers, sensors, and peripherals, making it a versatile choice for building complex embedded systems. Additionally, it offers a number of input/output (I/O) ports, which provide ample opportunities for interfacing with external devices.

To ensure reliability, the AT820007630Q1T is equipped with features like a watchdog timer, brown-out detection, and a full complement of protection circuits. These features safeguard the microcontroller against common pitfalls such as unexpected resets, voltage drops, and overcurrent conditions.

In summary, the Microchip Technology AT820007630Q1T MCU is an exceptional choice for designers looking for a high-performance, feature-rich, and reliable microcontroller. Whether it's for industrial control systems, automotive applications, or consumer electronics, the AT820007630Q1T is engineered to meet the demands of today's sophisticated electronic designs.

You May Also Be Interested in

3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
STMicroelectronics
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
TE Connectivity
Need more? Email Us
Microchip Technology
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8549 $59.9529
50+ $2.3426 $117.1300
77+ $2.2693 $174.7361
106+ $2.1961 $232.7866
137+ $2.1230 $290.8510
183+ $1.9034 $348.3222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 461 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess