EN
  • EN
  • DE

AT89C51IC2-SLSUM

Part No AT89C51IC2-SLSUM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89C
Package Tube
Product Status Active
Programmable Verified
Core Processor 80C51
Core Size 8-Bit
Speed 60MHz
Connectivity I2C, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 34
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1.25K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number AT89C51
Standard Package 27 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566099-AT89C51IC2-SLSUM
Ultra Librarian 3D Model Ultra Librarian AT89C51IC2-SLSUM CAD Model

Description

Product Overview: AT89C51IC2-SLSUM by Microchip Technology

The AT89C51IC2-SLSUM is a high-performance microcontroller from the renowned manufacturer Microchip Technology, designed to offer both flexibility and efficiency for a wide range of embedded applications. This microcontroller is based on the industry-standard 80C51 architecture, which ensures compatibility with an extensive library of existing software and a familiar development environment for engineers and developers.

At the heart of the AT89C51IC2-SLSUM lies a powerful 8-bit CPU that operates at up to 60 MHz, providing the computational speed necessary for complex tasks and time-critical operations. The device is equipped with 32K bytes of flash memory, which allows for ample space to store application code. The flash memory also supports In-System Programming (ISP) and In-Application Programming (IAP) capabilities, enabling users to update firmware on the fly and enhance the product's lifecycle.

The microcontroller features 2048 bytes of RAM, ensuring sufficient working memory for multitasking and buffering requirements. Its robust I/O capabilities include 34 programmable I/O lines, which can be configured to interface with a variety of peripherals and sensors, thus expanding the potential use cases for the device.

Connectivity and data transfer are facilitated by a full-duplex serial channel, which can be used for communication with other microcontrollers, computers, or network modules. The AT89C51IC2-SLSUM also supports a wide operating voltage range from 2.7V to 5.5V, making it suitable for both battery-operated and mains-powered applications.

Additional features of this microcontroller include three 16-bit timer/counters, a watchdog timer for system reliability, and eight interrupt sources with two priority levels, which help to manage multiple tasks efficiently. The AT89C51IC2-SLSUM also incorporates Power Management modes such as Idle and Power-down modes, which are essential for energy-saving strategies in portable devices.

In summary, the AT89C51IC2-SLSUM microcontroller by Microchip Technology is a versatile and robust solution for developers looking to create sophisticated and reliable embedded systems. Its combination of speed, memory, and flexible I/O options make it an ideal choice for a multitude of applications ranging from industrial control systems to consumer electronics.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess