The AT89C51RB2-RLRUL is a high-performance microcontroller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is based on the 80C51 microcontroller architecture and is designed to offer a versatile and powerful solution for embedded systems.
Key Features
- CPU: 8-bit microcontroller with a fully static operation.
- Memory: Equipped with 16KB of flash programmable and erasable read-only memory (PEROM) and 512 bytes of RAM.
- High-Speed Architecture: 4 clocks per machine cycle, which provides faster processing capability compared to the standard 12 clocks per machine cycle.
- Digital Peripherals: Includes three 16-bit timer/counters, a full-duplex serial channel, and on-chip oscillator and clock circuitry.
- I/O Ports: 32 programmable I/O lines that are divided into four 8-bit ports.
- Interrupt System: Features a robust interrupt system with a total of six interrupt sources and four priority levels.
- Power Management: Supports power control modes including idle mode and power-down mode to optimize power consumption.
- In-System Programming (ISP): Enables the user to download new code without removing the microcontroller from its application.
- In-Application Programming (IAP): Allows the microcontroller to alter its own program during operation without external programming devices.
- Operating Conditions: Designed to operate within the industrial temperature range of -40°C to +85°C.
Applications
The AT89C51RB2-RLRUL is ideal for a wide range of applications, including industrial control systems, home appliances, automotive systems, and consumer electronics. Its robust feature set and flexible in-system programming capabilities make it particularly well-suited for applications that require frequent code updates or data manipulation.
Package and Quality
Microchip Technology's AT89C51RB2-RLRUL comes in a 44-lead TQFP (Thin Quad Flat Package) that provides a compact footprint for space-constrained applications. The device is also compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring it meets global environmental and regulatory requirements.