EN
  • EN
  • DE

AT89C55WD-24AU

Part No AT89C55WD-24AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit 8051 CISC 20KB Flash 5V 44-Pin TQFP Tray / IC MCU 8BIT 20KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 32
Program Memory Size 20KB (20K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 1019739-AT89C55WD-24AU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AT89C55
Introduction Date October 09, 1996
ECCN 3A991.a.2
Country of Origin Republic of Korea, Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian AT89C55WD-24AU CAD Model

Description

Microchip Technology's AT89C55WD-24AU Microcontroller

The AT89C55WD-24AU is a high-performance microcontroller from Microchip Technology, which is renowned for its robust functionality and versatility in various applications. This microcontroller is based on the industry-standard 80C51 microcontroller architecture, ensuring compatibility with a wide range of existing software and hardware resources.

The AT89C55WD-24AU operates at a maximum frequency of 24 MHz, providing the computational power necessary for demanding tasks. It comes in a 44-lead TQFP (Thin Quad Flat Package) which offers a compact footprint while still providing ample I/O options for interfacing with other components in a system.

One of the key features of this microcontroller is its 20KB of reprogrammable Flash memory, which allows users to update firmware and applications in the field easily. This makes the AT89C55WD-24AU an ideal choice for applications where regular updates or changes in functionality are required. Additionally, the device offers 256 bytes of RAM, ensuring sufficient working memory for complex operations.

The device also includes a range of built-in peripherals that enhance its capabilities without requiring additional external components. These peripherals include two 16-bit timer/counters, a full-duplex serial port, and four 8-bit I/O ports, altogether providing a rich set of interfaces for connecting to sensors, actuators, and other devices.

Furthermore, the AT89C55WD-24AU supports various power-saving modes, which are crucial for battery-operated or power-sensitive applications. The Idle Mode stops the CPU while allowing the RAM, timers, serial port, and interrupt system to continue functioning. The Power-down Mode saves the RAM contents but freezes the oscillator, disabling all other chip functions until the next hardware reset or interrupt.

In summary, the AT89C55WD-24AU from Microchip Technology is a feature-rich microcontroller that combines the reliability of the 80C51 architecture with modern enhancements such as Flash memory and power management. It's suitable for a wide array of applications, from industrial control systems to consumer electronics, where performance, flexibility, and reliability are paramount.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2122 $58.9708
34+ $3.4561 $117.5074
52+ $3.3481 $174.1012
72+ $3.2402 $233.2944
93+ $3.1321 $291.2853
124+ $2.8082 $348.2168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,010 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess