EN
  • EN
  • DE

AT89C55WD-24PC

Part No AT89C55WD-24PC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 20KB FLASH 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89C
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 24MHz
Connectivity UART/USART
Peripherals WDT
Number of I/O 32
Program Memory Size 20KB (20K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number AT89C55
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566131-AT89C55WD-24PC
Ultra Librarian 3D Model Ultra Librarian AT89C55WD-24PC CAD Model

Description

Microchip Technology's AT89C55WD-24PC Microcontroller

The AT89C55WD-24PC is a high-performance microcontroller developed by Microchip Technology, which was formerly known as Atmel Corporation. This device is based on the well-known 8051 architecture and is designed to offer a versatile and powerful solution for embedded systems. The AT89C55WD-24PC is particularly suitable for industrial control, consumer electronics, and automation applications where reliability and efficiency are paramount.

This microcontroller operates at a maximum frequency of 24MHz, providing robust processing capabilities for a variety of tasks. It comes in a 40-pin DIP (Dual In-line Package), making it compatible with a wide range of circuit boards and easy to integrate into existing designs. The AT89C55WD-24PC is designed with 20KB of flash memory, which allows for ample space to store application code and data. The flash memory technology also enables in-system programmability and reusability, simplifying the development process and reducing time-to-market.

One of the key features of the AT89C55WD-24PC is its 256 x 8-bit internal RAM, providing sufficient space for temporary data storage during operation. Additionally, this microcontroller supports three 16-bit timer/counters, which are essential for precise timing operations and event counting. The device also includes four 8-bit ports, fully configurable as input or output, thus offering excellent flexibility for interfacing with other peripherals and devices.

The AT89C55WD-24PC boasts a wide operating voltage range from 4V to 5.5V, accommodating various power supply conditions. Its power management features include Power-off Flag and Idle and Power-down modes, which help in reducing power consumption, making it an energy-efficient choice for battery-operated applications.

With its on-chip oscillator and clock circuitry, the AT89C55WD-24PC microcontroller ensures reliable operation without the need for external clock components, thus minimizing the overall component count. The device also includes a serial communication controller for full-duplex UART/USART communication, facilitating easy data exchange with other digital systems.

Overall, the AT89C55WD-24PC from Microchip Technology is a robust and versatile microcontroller that combines performance, flexibility, and reliability, making it an ideal choice for a wide range of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5509 $61.0599
26+ $4.5546 $118.4196
40+ $4.4123 $176.4920
55+ $4.2700 $234.8500
70+ $4.1277 $288.9390
94+ $3.7006 $347.8564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 147 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess