EN
  • EN
  • DE

AT89LS8252-12AU

Part No AT89LS8252-12AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Core Architecture 8051
Data Bus Width 8 b
Interface SPI, UART
Max Frequency 12 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Memory Size 8 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Number of Programmable I/O 32
Number of Timers/Counters 3
RAM Size 256 B
RoHS Non-Compliant
Win Source Part Number 1014670-AT89LS8252-12AU
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT89LS8252-12AU CAD Model

Description

Microchip Technology AT89LS8252-12AU Microcontroller

The AT89LS8252-12AU is a versatile and powerful microcontroller from Microchip Technology, designed to cater to a wide range of embedded system applications. This 8-bit MCU is based on the high-performance Atmel AT89 architecture and is particularly suitable for applications requiring a mix of high integration, low power consumption, and flexibility in connectivity and memory options.

Operating at a frequency of 12MHz, the AT89LS8252-12AU provides a robust platform for embedded control systems. It comes in a 44-lead TQFP (Thin Quad Flat Pack) package, which makes it compact enough for space-constrained applications while still offering sufficient I/O options for interfacing with other components in a system.

Key Features:

  • Flash Memory: This microcontroller is equipped with 8KB of reprogrammable Flash memory, which allows for in-system programming and on-chip code storage. This feature is particularly beneficial for rapid development and debugging, as well as for applications that may require firmware updates in the field.
  • RAM: It includes 256 bytes of RAM, providing the necessary space for data manipulation and buffer storage during operation.
  • EEPROM: With 2KB of EEPROM, the AT89LS8252-12AU allows for non-volatile storage of data, which is essential for applications that need to retain information even after power is cycled.
  • I/O Pins: The microcontroller offers 32 programmable I/O lines, giving developers ample flexibility to connect a variety of peripherals and sensors.
  • Serial Communication: It supports full-duplex UART serial communication, which is widely used for interfacing with other microcontrollers, computers, and various serial devices.
  • Power Management: The MCU features Power-down and Idle modes, which help in reducing power consumption and extending battery life in portable applications.

The AT89LS8252-12AU also includes a range of built-in peripherals such as timers/counters, a watchdog timer, and an analog comparator, which further enhance its capabilities for automation, process control, and other embedded tasks. Its robust instruction set and the ability to operate in a wide range of temperatures make it a reliable choice for industrial and commercial applications.

Whether you're designing a sophisticated industrial control system or a simple consumer electronic product, the AT89LS8252-12AU from Microchip Technology offers a balance of performance, power efficiency, and programmability to meet your development needs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess