EN
  • EN
  • DE

AT97SC3204T-U1A180

Part No AT97SC3204T-U1A180
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC CRYPTO TPM TWI 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete
Applications Trusted Platform Module (TPM)
Core Processor AVR
Program Memory Type EEPROM
Interface I2C
Supply Voltage (V) 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number AT97SC3204T
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 717721-AT97SC3204T-U1A180
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT97SC3204T-U1A180 CAD Model

Description

Microchip Technology AT97SC3204T-U1A180 Overview

The AT97SC3204T-U1A180 is a robust security module from Microchip Technology, designed to provide hardware-based security solutions for a wide range of applications. This product is part of Microchip's secure element solutions and is ideal for use in industries where data security and integrity are of utmost importance, such as banking, telecommunications, and secure access control systems.

Featuring a Trusted Platform Module (TPM) compliant with the TCG TPM 2.0 standard, the AT97SC3204T-U1A180 offers a host of security services, including strong authentication, encryption, and secure storage. It is designed to protect sensitive information from unauthorized access and tampering, thereby enhancing the overall security of systems it is integrated with.

The module comes in a compact 28-pin SOIC package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliable performance even in harsh environments. With a supply voltage range of 3.0V to 3.6V, it provides flexibility in various power supply scenarios.

The AT97SC3204T-U1A180 includes a variety of cryptographic algorithms, such as RSA, SHA-1, SHA-256, and HMAC, which are essential for secure key generation, digital signature creation, and message authentication. Additionally, it features a random number generator (RNG) that meets industry standards for generating cryptographically secure random numbers.

Integration with existing systems is facilitated by its support for SPI and LPC interfaces, allowing for versatile connectivity options. The device also supports multiple I/O standards, ensuring compatibility with a wide range of microcontrollers and processors.

In summary, the Microchip AT97SC3204T-U1A180 is a powerful and reliable security module that provides state-of-the-art cryptographic capabilities. It is a valuable component for any system where protecting sensitive data and ensuring secure transactions is a priority.

You May Also Be Interested in

Infineon Technologies
IC MCU 16BIT
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4419 $58.5123
41+ $2.8240 $115.7840
64+ $2.7362 $175.1168
88+ $2.6473 $232.9624
113+ $2.5595 $289.2235
151+ $2.2950 $346.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 545 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess