EN
  • EN
  • DE

AT89S52-33JU

Part No AT89S52-33JU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description AT89S52 - MICROCONTROLLER, 8-BIT / 8051 89S Microcontroller IC 8-Bit 24MHz 8KB (8K x 8) FLASH 44-PLCC (16.6x16.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89S
Package Bulk
Product Status Active
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 24MHz
Connectivity UART/USART
Peripherals WDT
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number AT89S52
Standard Package 1 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 62944-AT89S52-33JU
Ultra Librarian 3D Model Ultra Librarian AT89S52-33JU CAD Model

Description

The AT89S52-33JU from Microchip Technology is a powerful, versatile microcontroller that brings robustness and efficiency to your embedded projects. This 8-bit microcontroller is based on the high-performance 8051 instruction set, making it a popular choice for engineers and hobbyists alike who are familiar with the 8051 series.

Key Features

  • CPU Speed: Operating at a frequency of up to 33 MHz, the AT89S52-33JU provides a solid balance between speed and power consumption, ensuring your application can run efficiently without sacrificing performance.
  • Program Memory: With 8KB of reprogrammable Flash memory, it offers ample space for your application code, while also allowing for in-system programming and in-application programming which facilitates easy updates and code maintenance.
  • RAM: Equipped with 256 bytes of RAM, this microcontroller can handle complex tasks and data-intensive operations without a hitch.
  • I/O Ports: It includes 32 programmable I/O lines spread across four 8-bit ports, giving you the flexibility to interface with a wide array of peripherals and sensors.
  • Three 16-bit Timer/Counters: These timers are essential for tasks that require precise timing and event counting, making the AT89S52-33JU suitable for a variety of time-sensitive applications.
  • Full Duplex UART Serial Channel: This feature allows for easy serial communication with other microcontrollers or computers, enabling data exchange and command processing.
  • Interrupt System: With a robust interrupt system featuring six interrupt sources and four priority levels, the AT89S52-33JU can handle multiple tasks simultaneously, improving the efficiency of your application.

Applications

The AT89S52-33JU is ideal for a range of applications, including but not limited to industrial automation, consumer electronics, automotive systems, and smart home devices. Its reliability and adaptability make it a go-to microcontroller for projects that require a high level of control and processing power.

Whether you're developing a complex robotic system or a simple LED controller, the Microchip Technology AT89S52-33JU offers the features and performance necessary to bring your ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess