EN
  • EN
  • DE

AT89S8252-24PI

Part No AT89S8252-24PI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 40DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 89S
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 24MHz
Connectivity SPI, UART/USART
Peripherals POR, WDT
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number AT89S8252
Standard Package 9 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566170-AT89S8252-24PI
Ultra Librarian 3D Model Ultra Librarian AT89S8252-24PI CAD Model

Description

Microchip Technology AT89S8252-24PI Microcontroller

The AT89S8252-24PI is a high-performance microcontroller from the reputable manufacturer Microchip Technology, designed to offer a versatile and powerful solution for embedded systems. This particular microcontroller is based on the industry-standard 8051 architecture, making it compatible with a wide range of existing software and hardware tools.

Operating at a frequency of 24MHz, the AT89S8252-24PI provides a robust platform for applications requiring quick processing and response times. Its advanced feature set includes 8KB of Flash programmable and erasable read-only memory (PEROM), allowing the device to retain its program memory even when the power is turned off. This makes it an ideal choice for applications that need to update their firmware on-the-fly or store critical programs without the risk of data loss.

The microcontroller also boasts 2KB of EEPROM, providing additional non-volatile memory for data storage that can be accessed and modified during operation. This is particularly useful for storing configuration settings or other data that needs to be preserved between power cycles.

With 256 bytes of internal RAM, the AT89S8252-24PI has ample temporary storage for running applications smoothly. It also features a full-duplex serial port, which facilitates easy communication with peripheral devices or other microcontrollers, enhancing its capability to function within a larger system.

Microchip Technology has equipped this microcontroller with a wide range of peripherals, including multiple 32-bit I/O lines, three 16-bit timer/counters, a six-vector two-level interrupt architecture, an on-chip oscillator, and clock circuitry. These features provide developers with the flexibility to tackle a variety of tasks ranging from simple I/O control to more complex timing and serial data operations.

The AT89S8252-24PI is packaged in a 40-pin PDIP (Plastic Dual In-line Package), ensuring easy integration into a broad array of applications such as industrial control systems, automotive electronics, home automation, and more. Its robustness and versatility make it a go-to microcontroller for engineers and hobbyists alike who require reliability and consistency in their projects.

Overall, the AT89S8252-24PI from Microchip Technology stands out as a feature-rich and reliable microcontroller that can meet the demands of a diverse range of embedded system applications.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess