EN
  • EN
  • DE

AT90CAN128-16AI

Part No AT90CAN128-16AI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AVR series Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-TQFP (14x14)
Manufacturer Microchip Technology
Series AVR® 90CAN
Package Tray
Part Status Obsolete
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity CANbus, EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (14x14)
Family Name AT90CAN128
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911994-AT90CAN128-16AI
Ultra Librarian 3D Model Ultra Librarian AT90CAN128-16AI CAD Model

Description

The AT90CAN128-16AI is a sophisticated microcontroller unit (MCU) from Microchip Technology, designed to offer a robust and efficient solution for embedded control systems. This high-performance device is built on the AVR enhanced RISC architecture, which ensures that it executes instructions at the highest level of efficiency, providing an optimal balance between power consumption and processing speed.

Key Features:

  • Advanced RISC Architecture: With 133 powerful instructions, most of which are executed in a single clock cycle, the AT90CAN128-16AI achieves throughputs close to 1 MIPS per MHz, empowering your applications with speed and efficiency.
  • High Endurance Non-volatile Memory Segments: The device comes with 128K bytes of In-System Self-Programmable Flash, 4K bytes EEPROM, and 4K bytes SRAM. The memory is extensive enough to handle complex programs and data storage requirements.
  • CAN (Controller Area Network) Capability: Integrated CAN controller supports the CAN 2.0A and 2.0B protocols with a transmission rate of up to 1 Mbit/s, making it ideal for automotive and industrial networking applications.
  • JTAG Interface: For on-chip debugging, the device supports a JTAG interface, enabling you to perform extensive debugging with ease.
  • Real-Time Counter: A real-time counter with separate oscillator provides accurate time measurement and control, which is crucial for time-sensitive tasks.
  • Powerful I/O and Peripheral Features: With 53 programmable I/O lines, 8-channel 10-bit ADC, multiple PWM channels, and various timers, the AT90CAN128-16AI is equipped to handle a wide range of peripheral devices.
  • Speed: The MCU operates at a frequency of up to 16MHz, delivering the performance needed for demanding applications.

Applications:

The AT90CAN128-16AI is versatile and can be used in various applications including automotive systems, industrial automation, robotics, and any system requiring reliable communication and real-time data processing. Its robust feature set ensures that it can meet the needs of complex and demanding tasks while maintaining a high level of reliability and performance.

Overall, the AT90CAN128-16AI from Microchip Technology is a powerful and reliable MCU that provides a comprehensive set of features for sophisticated embedded control systems. Its integration of a CAN interface, along with a rich set of peripherals and memory options, makes it an excellent choice for designers looking for a high-performance, single-chip solution.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess