EN
  • EN
  • DE

AT90LS2343-4PC

Part No AT90LS2343-4PC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 8DIP / MCU 8-bit AVR RISC 2KB Flash 3.3V/5V 8-Pin PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR 90LS
Packaging Tube
Part Status Obsolete(EOL)
Core Processor AVR
Core Size 8-Bit
Speed 4MHz
Connectivity SPI
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 5
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Supply Voltage 2.7 V ~ 6 V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 769096-AT90LS2343-4PC
Popularity Medium
Supply and Demand Status Limited
Family Name AT90LS2343
Introduction Date June 09, 1998
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT90LS2343-4PC CAD Model

Description

The AT90LS2343-4PC is a high-performance, low-power AVR 8-bit microcontroller from Microchip Technology, designed to offer a perfect blend of power efficiency and processing capabilities. This microcontroller is based on the advanced RISC architecture, making it ideal for applications that require a compact controller with robust features.

Key Features

  • Advanced RISC Architecture: With its efficient instruction set, the AT90LS2343-4PC executes most instructions in a single clock cycle, leading to impressive real-time performance and enabling system designers to optimize power consumption versus processing speed.
  • Memory: It comes with 4KB of in-system programmable Flash memory, allowing ample space for complex programs. Additionally, it includes 128 bytes of EEPROM and 256 bytes of internal SRAM.
  • Speed: Operating at up to 4 MHz, the microcontroller provides a balanced approach to speed, making it suitable for a wide range of applications.
  • I/O and Peripherals: The device features 15 general-purpose I/O lines, a 32 general-purpose working registers, a watchdog timer, and two flexible timer/counters with compare modes.
  • Power Efficiency: Its power-saving modes include Idle and Power-down options, which significantly reduce power consumption when the MCU is not in full operation.
  • Operating Voltage: The AT90LS2343-4PC operates within a voltage range of 2.7V to 6.0V, offering flexibility for various power supply designs.

Applications

This microcontroller is well-suited for a variety of applications, particularly those requiring a compact footprint and low power consumption. It is widely used in the fields of automotive, industrial control systems, smart sensors, battery management, and portable devices.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the AT90LS2343-4PC is no exception. It is designed to meet the stringent requirements of the automotive industry and is manufactured with robustness in mind, ensuring long-term reliability for critical applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess