EN
  • EN
  • DE

AT90PWM161-16SN

Part No AT90PWM161-16SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20SOIC / AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® 90PWM Lighting
Package Tube
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number AT90PWM161
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1355826-AT90PWM161-16SN
Ultra Librarian 3D Model Ultra Librarian AT90PWM161-16SN CAD Model

Description

The AT90PWM161-16SN is a high-performance, low-power AVR 8-bit microcontroller from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is designed to provide a perfect blend of power efficiency and control flexibility, making it an ideal choice for a wide range of applications, particularly in the area of motor control and power management.

Key Features:

  • Advanced RISC Architecture: With 131 powerful instructions, most of which are executed in a single clock cycle, the AT90PWM161-16SN provides a balanced performance between program execution and power consumption.
  • High Precision PWM: The device includes an enhanced PWM (Pulse Width Modulation) controller, which is tailored for precise control of motor speeds, lighting levels, and other applications requiring fine-grained PWM signals.
  • Operating Frequency: It operates at up to 16MHz, allowing for efficient processing and quick response times in critical control applications.
  • Memory: This microcontroller features 16KB of in-system self-programmable flash, 512 Bytes EEPROM, and 1KB SRAM, offering ample space for complex programs and data storage.
  • Peripherals: A rich set of peripherals including ADC, analog comparator, and multiple timers enhance the functionality of the microcontroller in various applications.
  • Power Efficiency: With power-saving modes like Idle and Power-down, the AT90PWM161-16SN ensures efficient power management, extending battery life in portable devices.
  • Package: The component is available in a 32-lead TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still providing sufficient I/O ports for complex tasks.

Applications:

The AT90PWM161-16SN is versatile and can be used in a variety of applications, including:

  • DC and stepper motor control
  • Power supply management
  • Battery chargers
  • LED lighting systems
  • Home automation and HVAC systems
  • Industrial control systems

With its robust design and comprehensive feature set, the AT90PWM161-16SN from Microchip Technology is a reliable choice for developers looking to create efficient and sophisticated control systems in their products.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess