EN
  • EN
  • DE

AT90S85354JC

Part No AT90S85354JC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046672-AT90S85354JC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT90S85354JC CAD Model

Description

Microchip Technology AT90S85354JC Microcontroller

The AT90S85354JC from Microchip Technology is a high-performance, low-power 8-bit AVR RISC-based microcontroller that combines 8KB ISP flash memory with read-while-write capabilities, 512 bytes of EEPROM, 512 bytes of SRAM, 32 general-purpose I/O lines, 32 general-purpose working registers, a JTAG interface for boundary-scan and on-chip debugging/programming, and five software-selectable power-saving modes. This versatile microcontroller is designed to offer an efficient solution for embedded systems.

Key Features:

  • Advanced RISC Architecture: With 131 powerful instructions, most of which are executed in a single clock cycle, the AT90S85354JC achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • In-System Programmable Flash: The device boasts 8KB of in-system programmable flash, allowing the program memory to be reprogrammed in-system through an SPI serial interface or by a conventional nonvolatile memory programmer.
  • JTAG (IEEE 1149.1 Compliant) Interface: The inclusion of JTAG enables on-chip debugging and programming, making development simpler and more efficient.
  • Power Efficiency: Five different power-saving modes provide options to reduce power consumption for various operation conditions. These modes include Idle, ADC Noise Reduction, Power-save, Power-down, and Standby.
  • I/O and Packages: 32 programmable I/O lines are available, and the device comes in a 44-lead TQFP (Thin Quad Flat Pack) and a 44-pad QFN/MLF (Quad Flat No-leads/Micro Lead Frame).
  • Peripheral Features: Two 8-bit timer/counters with separate prescalers and compare modes, one 16-bit timer/counter with separate prescaler, compare mode, and capture mode, Real Time Counter with separate oscillator, three PWM channels, and a serial programmable USART.
  • Operating Voltages: The microcontroller operates between 4.5-5.5V, making it suitable for 5V logic level systems.

Applications:

The AT90S85354JC is ideal for a wide range of applications, including industrial control, consumer electronics, automotive systems, and more. Its robust feature set and flexibility make it particularly well-suited for complex tasks that require efficient power management and multitasking capabilities.

With its extensive set of peripherals, the AT90S85354JC from Microchip Technology is a versatile choice for designers looking to optimize their embedded systems for both performance and power consumption.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess