EN
  • EN
  • DE

AT90USB1286-AU

Part No AT90USB1286-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-TQFP (14x14)
Manufacturer Microchip Technology
Series AVR® 90USB
Package Tray
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 48
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (14x14)
Family Name AT90USB1286
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862207-AT90USB1286-AU
Ultra Librarian 3D Model Ultra Librarian AT90USB1286-AU CAD Model

Description

The AT90USB1286-AU is a powerful microcontroller from the renowned manufacturer Microchip Technology, designed to offer a versatile and robust solution for a wide range of applications. Built on an advanced high-performance architecture, this microcontroller is equipped with a wealth of features to facilitate complex tasks and projects.

Key Features:

  • High-Performance 8-bit AVR Microcontroller: At its core, the AT90USB1286-AU boasts an 8-bit AVR microcontroller that runs at a clock speed of up to 16MHz, providing the balance of power and efficiency that is hallmark of the AVR series.
  • Large Memory Capacity: With 128KB of in-system self-programmable flash memory, 4KB EEPROM, and 8KB SRAM, this microcontroller offers ample space for complex code and data storage, making it ideal for demanding applications.
  • USB 2.0 Full-speed/Low Speed Device Module: The integrated USB module supports data transfer rates of up to 12 Mbps, enabling the microcontroller to communicate with computers, peripherals, and other devices with ease.
  • Comprehensive Peripheral Set: This microcontroller comes with a rich set of peripherals, including a 10-bit ADC with up to 16 channels, PWM channels, and multiple communication interfaces such as USART, SPI, and TWI (I2C compatible), allowing for flexible connectivity and control.
  • Advanced Interrupt System: The AT90USB1286-AU features an advanced interrupt system with up to 35 interrupt sources, ensuring responsive and reliable performance for real-time applications.
  • Low Power Consumption: Designed for power-sensitive applications, this microcontroller offers multiple power-saving modes, which enable the device to reduce power consumption significantly when not in full operation.

Applications:

With its robust feature set and high level of integration, the AT90USB1286-AU is an excellent choice for a variety of applications, including but not limited to:

  • USB peripheral development
  • Industrial control systems
  • Medical devices
  • Automotive applications
  • Consumer electronics
  • Embedded systems

Whether you're developing a sophisticated industrial control system or a simple USB peripheral, the AT90USB1286-AU from Microchip Technology provides the reliability, efficiency, and flexibility needed to succeed in your project.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7687 $75.0748
8+ $15.4000 $123.2000
12+ $14.9187 $179.0244
16+ $14.4375 $231.0000
21+ $13.9563 $293.0823
28+ $12.5125 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,488 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess