EN
  • EN
  • DE
  • IT

AT90USB1286-MU

Part No AT90USB1286-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit AVR RISC 128KB Flash 3.3V/5V 64-Pin QFN EP Tray / IC MCU 8BIT 128KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Data Bus Width 8-Bit
Speed 16MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 48
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 8K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Family Part Number AT90USB1286
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 758830-AT90USB1286-MU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AT90USB1286
Introduction Date February 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian AT90USB1286-MU CAD Model

Description

Microchip Technology AT90USB1286-MU Microcontroller

The AT90USB1286-MU from Microchip Technology is a high-performance, low-power AVR® 8-bit microcontroller that combines 128KB ISP flash memory, 8KB RAM, 4KB EEPROM, USB 2.0 full-speed/low-speed device, 46 general purpose I/O lines, 32 general purpose working registers, real-time counter, three flexible timer/counters with compare modes, internal and external interrupts, serial programmable USART, a byte-oriented 2-wire serial interface, SPI serial port, a six-channel 10-bit A/D converter (eight channels in TQFP and QFN/MLF packages), programmable watchdog timer with internal oscillator, and five software-selectable power-saving modes.

This versatile microcontroller is designed to support a wide range of applications, including sophisticated USB-based peripherals, high-end gaming interfaces, power tools, battery management, and other demanding applications. The device operates at a voltage range of 2.7-5.5 volts, supporting both 3.3V and 5V systems, and features a clock speed up to 16 MHz, providing ample processing power for complex tasks.

The AT90USB1286-MU is equipped with an On-chip Debugging system (OCD) that offers an in-system programming and debugging capability without the need for additional hardware. This feature significantly reduces development time by allowing developers to fine-tune applications and monitor their behavior in real-time.

Furthermore, the microcontroller's USB functionality is compliant with USB 2.0 full speed (12 Mbps) and low speed (1.5 Mbps), and it can be configured to act as a USB device, host, or both, offering a high level of versatility for USB communication. The AT90USB1286-MU comes in a 64-pin VQFN package, making it suitable for space-constrained applications while still providing a large number of I/O options.

Overall, the AT90USB1286-MU is an ideal choice for designers looking for a robust, feature-rich microcontroller with advanced USB capabilities. Its extensive feature set and flexible design make it a go-to solution for a multitude of embedded system applications.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6735 $62.0205
6+ $16.9629 $101.7774
10+ $16.4328 $164.3280
13+ $15.9027 $206.7351
17+ $15.3726 $261.3342
22+ $13.7824 $303.2128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess