EN
  • EN
  • DE
  • IT

DS2430A+TR

Part No DS2430A+TR
Manufacturer Maxim Integrated
Catalog Hard To Find
Description 256-Bit 1-Wire EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case to92
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 710049-DS2430A+TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2430A+TR CAD Model

Description

Maxim Integrated DS2430A+TR EEPROM

The Maxim Integrated DS2430A+TR is a high-quality, 256-bit 1-Wire EEPROM (Electrically Erasable Programmable Read-Only Memory) component designed for secure data storage that requires minimal interface. Its robust design and small form factor make it an ideal choice for a wide range of applications including identification, authentication, and data storage in various devices such as medical sensors, industrial machinery, and consumer electronics.

Key Features

  • 1-Wire Interface: Allows for simple and efficient communication with a microcontroller over a single data line, plus ground, saving valuable board space and reducing interconnection complexity.
  • 256-Bit Memory: The DS2430A+TR offers a modest amount of storage, suitable for storing calibration data, device identification, and user preferences.
  • Unique 64-Bit Serial Number: Each chip contains a unique ID, enabling devices to have a distinct identity for tracking and authentication purposes.
  • Low-Power Consumption: It is optimized for low-power applications, which is critical for battery-powered devices.
  • Durability: The EEPROM technology ensures data retention and endurance, making it reliable for applications that require frequent data updates.
  • Compact Package: Available in a small SOT-223 package, the DS2430A+TR is suitable for space-constrained applications.

Applications

The DS2430A+TR is versatile and can be used in various applications, including:

  • Accessory/Module Identification
  • Medical Device Authentication
  • Aftermarket Product Protection
  • Calibration Data Storage
  • Industrial Automation Tracking

With its combination of unique ID, small size, and ease of integration via the 1-Wire protocol, the Maxim Integrated DS2430A+TR EEPROM is a reliable solution for designers looking to add a non-volatile memory component to their systems. Its robustness and low power consumption make it particularly well-suited for portable and long-life devices.

For detailed technical specifications, application notes, and support resources, designers are encouraged to consult the official Maxim Integrated datasheets and product documentation.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess