EN
  • EN
  • DE

AT91R4000866AIQFP100

Part No AT91R4000866AIQFP100
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046679-AT91R4000866AIQFP100
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT91R4000866AIQFP100 CAD Model

Description

Microchip Technology AT91R4000866AIQFP100

The AT91R4000866AIQFP100 is a high-performance microcontroller produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is part of the AT91 series, which is renowned for its robust architecture, designed to cater to a wide array of applications ranging from industrial control systems to consumer electronics.

At the heart of the AT91R4000866AIQFP100 lies an advanced ARM-based processor, which provides the computational power necessary to handle complex tasks and algorithms. The integration of a 32-bit RISC processor core allows for efficient processing and high data throughput, making it an ideal choice for applications requiring quick data processing and real-time operations.

The microcontroller comes in a 100-pin QFP (Quad Flat Package), which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. Its package design ensures a reliable electrical connection and heat dissipation, which is critical for maintaining performance and longevity in demanding environments.

Equipped with a rich set of peripherals, the AT91R4000866AIQFP100 includes features such as multiple communication interfaces (UART, SPI, I2C), timers, and input/output ports. These built-in peripherals provide designers with the flexibility to connect a variety of external devices and components, enabling the creation of sophisticated and multifunctional systems.

Furthermore, the AT91R4000866AIQFP100 boasts a robust set of security features. Microchip Technology understands the importance of data security in today's connected world and has incorporated advanced security measures to protect against unauthorized access and ensure the integrity of the data processed by the microcontroller.

In conclusion, the AT91R4000866AIQFP100 from Microchip Technology is a versatile and powerful microcontroller that offers a balance of performance, security, and integration. Its comprehensive feature set and compact design make it a perfect choice for engineers and developers looking to push the boundaries of innovation in embedded systems.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess