EN
  • EN
  • DE

AT93C46-10PC-1.8

Part No AT93C46-10PC-1.8
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 1KBIT 3-WIRE 2MHZ 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kbit
Memory Organization 128 x 8, 64 x 16
Memory Interface 3-Wire Serial
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 10ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 93C46
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 566287-AT93C46-10PC-1.8
Ultra Librarian 3D Model Ultra Librarian AT93C46-10PC-1.8 CAD Model

Description

The AT93C46-10PC-1.8 is a high-performance, electrically erasable, programmable read-only memory (EEPROM) device from Microchip Technology. This integrated circuit is designed to provide a reliable and efficient non-volatile memory storage solution for a wide range of applications. With its small footprint and low-power consumption, the AT93C46-10PC-1.8 is particularly well-suited for use in portable and embedded systems.

Key Features:

  • Memory Size: The device offers 1 Kbit of memory, organized as 64 x 16 or 128 x 8 selectable by the user, providing flexibility for various data storage needs.
  • Operating Voltage: This EEPROM operates at a voltage range of 1.8V to 5.5V, making it compatible with a variety of low-voltage applications and helping to minimize power consumption.
  • Access Time: The device boasts a fast access time of 10 microseconds, enabling quick data retrieval and enhancing overall system performance.
  • Package Type: It comes in a compact PDIP (Plastic Dual In-line Package), which is easy to handle and integrate into various circuit designs.
  • Interface: The AT93C46-10PC-1.8 utilizes a simple and efficient serial interface for communication, ensuring easy integration with microcontrollers and other digital systems.
  • Endurance: The EEPROM has a write endurance of 1 million write cycles, ensuring a long operational lifespan and reliability for applications that require frequent data updates.
  • Data Retention: It also offers a data retention period of 100 years, providing a stable and durable storage solution over an extended period.
  • Temperature Range: The device is designed to operate within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Microchip Technology's AT93C46-10PC-1.8 is an ideal choice for applications requiring a small, low-power, and high-reliability EEPROM. Its robust feature set ensures that it can meet the needs of a broad spectrum of uses, from simple data storage to complex embedded systems in industrial, automotive, and consumer electronics sectors.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess