EN
  • EN
  • DE

AT93C4610SZ50C

Part No AT93C4610SZ50C
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046685-AT93C4610SZ50C
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT93C4610SZ50C CAD Model

Description

Microchip Technology's AT93C46-10SZ-50C EEPROM

The AT93C46-10SZ-50C is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from the renowned manufacturer Microchip Technology. This integrated circuit is specifically designed for storing data that must be preserved during power-off scenarios. With its robust design and reliable data retention capabilities, it is an ideal choice for a wide range of applications, including but not limited to, industrial automation, consumer electronics, and automotive systems.

Key Features:

  • Memory Size: The AT93C46-10SZ-50C offers a storage capacity of 1-Kbit, which is organized as 64 x 16 or 128 x 8 bits, depending on the operational mode selected. This makes it suitable for storing configuration settings, calibration data, or small amounts of information that need to be preserved during power cycles.
  • Interface: It utilizes a simple, yet efficient, three-wire serial interface that enables seamless communication with microcontrollers and other digital systems. This interface is compatible with the industry-standard SPI protocol, ensuring easy integration into existing designs.
  • Operating Voltage: The device operates within a voltage range of 4.5V to 5.5V, providing flexibility in various power supply conditions while maintaining low power consumption.
  • Speed: With a clock frequency of 2MHz, the EEPROM allows for rapid data access and programming, ensuring quick system performance and minimal delay in read/write operations.
  • Temperature Range: Designed to withstand harsh environments, the AT93C46-10SZ-50C operates over an industrial temperature range of -40°C to +85°C, making it reliable for use in extreme conditions.
  • Packaging: The device comes in a small 8-lead SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.

Microchip Technology's commitment to quality ensures that the AT93C46-10SZ-50C EEPROM not only meets but exceeds the requirements for a wide range of applications. Whether it's for data storage in personal devices or critical configuration in industrial machinery, this EEPROM offers a durable and dependable solution for non-volatile memory needs.

For more detailed information, including datasheets, technical documents, and support, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess