EN
  • EN
  • DE

AT93C56-10PI-1.8

Part No AT93C56-10PI-1.8
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8, 128 x 16
Memory Interface 3-Wire Serial
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 10ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 93C56
Standard Package 50 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 566305-AT93C56-10PI-1.8
Ultra Librarian 3D Model Ultra Librarian AT93C56-10PI-1.8 CAD Model

Description

The AT93C56-10PI-1.8 is a high-performance, 2K EEPROM (Electrically Erasable Programmable Read-Only Memory) integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This EEPROM device is designed for storage applications where low-power and low-voltage operations are essential.

Featuring a 2-Kbit memory size, the AT93C56-10PI-1.8 is organized as 128 x 16 or 256 x 8 bits selectable by a user-defined instruction. The device operates under a wide voltage range of 1.8V to 5.5V, making it suitable for various applications ranging from industrial to consumer electronics that require reliable data storage and retrieval without the need for a battery backup.

One of the key features of this EEPROM is its compatibility with the industry-standard 3-wire serial EEPROMs, which simplifies integration into existing designs. It also boasts a self-timed write cycle with auto-clear, ensuring data integrity and simplifying the programming process. The AT93C56-10PI-1.8 can endure up to 1 million write cycles, with a data retention period of over 100 years, offering a robust storage solution for long-term applications.

The device is housed in a PDIP (Plastic Dual In-line Package), indicated by the "PI" in its part number, which is widely used and offers easy handling for PCB assembly processes. Its speed grade is denoted by the "-10" in its name, which specifies a maximum clock frequency of 10 MHz for rapid data access and programming operations.

Additionally, the AT93C56-10PI-1.8 supports a wide range of operating temperatures, making it reliable in harsh environmental conditions. Its low-power consumption and small form factor contribute to its popularity in portable and power-sensitive applications.

In summary, the AT93C56-10PI-1.8 from Microchip Technology is a versatile and reliable EEPROM solution that offers a blend of durability, low power operation, and ease of integration, ideal for a multitude of electronic applications that demand stable and long-term data storage.

You May Also Be Interested in

STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess