EN
  • EN
  • DE

AT93C66AWSU18

Part No AT93C66AWSU18
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046702-AT93C66AWSU18
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT93C66AWSU18 CAD Model

Description

Microchip Technology AT93C66AWSU18 EEPROM

The AT93C66AWSU18 is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer, Microchip Technology. This memory chip offers a robust storage solution for applications that require data retention without power. It is specifically designed for low-power and high-speed operations, making it an ideal choice for a wide range of electronic devices.

The AT93C66AWSU18 provides a storage capacity of 4K (4096 bits), organized as 256 x 16-bit or 512 x 8-bit, depending on the mode selected. This flexibility allows developers to choose the optimal configuration for their specific use case. The memory operates under a supply voltage range of 2.7V to 5.5V, which is suitable for many low-voltage applications.

One of the standout features of this EEPROM is its self-timed write cycle, which includes auto-erase, ensuring a simple and efficient write operation. It also supports a fast write cycle time of typically 5 ms, which is critical for performance-sensitive applications. Additionally, the device boasts a high endurance of over 1 million write cycles and a long data retention period of over 100 years, ensuring reliability and longevity.

The AT93C66AWSU18 comes in an 8-lead TSSOP (Thin Shrink Small Outline Package) which is known for its compact footprint and suitability for space-constrained applications. This package type also provides excellent thermal performance and is compatible with standard surface-mount assembly processes.

For ease of integration, the device supports a three-wire serial interface which is compatible with the standard SPI protocol, making it easy to communicate with microcontrollers and other digital systems. The EEPROM also features write protection mechanisms, including hardware and software data protection schemes, to prevent accidental data corruption.

In summary, the AT93C66AWSU18 from Microchip Technology is a reliable and versatile EEPROM solution, offering robust data storage capabilities, ease of use, and compatibility with a wide range of applications. Its high endurance, long data retention, and flexible organization make it an excellent choice for designers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Generic
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess