EN
  • EN
  • DE

AT94S40AL-25DGC

Part No AT94S40AL-25DGC
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description IC FPSLIC 40K GATE 25MHZ 256BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Mfr Microchip Technology
Series FPSLIC®
Package Tray
Product Status Obsolete
Core Type 8-bit AVR
Speed 16 MHz
Interface I2C, UART
Program SRAM Bytes 20K-32K
FPGA SRAM 18kb
EEPROM Size 1M x 8
Data SRAM Bytes 4K ~ 16K
FPGA Core Cells 2304
FPGA Gates 40K
FPGA Registers 2862
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C
Package / Case 256-LBGA, CABGA
Supplier Device Package 256-CABGA (17x17)
Standard Package 40
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1342536-AT94S40AL-25DGC
Ultra Librarian 3D Model Ultra Librarian AT94S40AL-25DGC CAD Model

Description

Microchip Technology AT94S40AL-25DGC Overview

The AT94S40AL-25DGC is a high-performance, low-power Field Programmable Gate Array (FPGA) with integrated features from Microchip Technology, formerly known as Atmel. This device is part of the FPSLIC (Field Programmable System Level Integrated Circuit) family, which combines the versatility of an FPGA with the simplicity of an AVR microcontroller. It is designed to offer system designers a flexible and cost-effective solution for a wide range of embedded system applications.

Key Features

  • Integrated AVR Microcontroller: The AT94S40AL-25DGC incorporates an 8-bit AVR microcontroller core, providing a familiar and easy-to-use interface for those accustomed to AVR microcontrollers, along with the high-speed performance of an FPGA.
  • High Capacity: The device boasts 40,000 system gates, allowing for complex logic designs and ample space for implementing multiple functionalities within a single chip.
  • High-Speed Performance: With a 25 MHz system clock speed, the AT94S40AL-25DGC is optimized for applications requiring high-speed data processing and real-time performance.
  • Memory Resources: It includes 36 Kbits of SRAM for data storage, which can be used by both the FPGA and the microcontroller, facilitating efficient data management and processing.
  • Programmable I/O: A generous number of programmable I/O lines are available, providing the flexibility to interface with a wide array of peripherals and external devices.
  • Low Power Consumption: This device is designed for power-sensitive applications, offering a low-power operating mode to reduce power consumption when the full performance of the FPGA is not required.

Applications

The AT94S40AL-25DGC is ideal for various applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Communication devices
  • Medical instrumentation

With its combination of an AVR microcontroller and an FPGA, the AT94S40AL-25DGC offers a unique blend of programmability, performance, and power efficiency, making it a versatile choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

OCS
IC MODULE CORTEX-A8 1GHZ 512MB
Lowest to $78.8060
Intel
IC FPGA 178 I/O 256FBGA
Need more? Email Us
XMOS
IC MCU 32BIT ROMLESS 128TQFP
Need more? Email Us
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 208QFP
Need more? Email Us
Altera
LOADABLE PLD, PBGA672
Lowest to $80.3487
Microchip Technology
IC FPSLIC 40K GATE 25MHZ 256BGA
Need more? Email Us
Microchip Technology
IC FPSLIC 40K GATE 25MHZ 208QFP
Need more? Email Us
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 144LQFP
Lowest to $52.1084
Intel
IC EXCALIBUR ARM 484FBGA /
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess