EN
  • EN
  • DE
  • IT

AT97SC3204-U2MA-20

Part No AT97SC3204-U2MA-20
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC CRYPTO TPM LPC 40QFN  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Series CryptoController™
Package Tape & Reel
Applications Trusted Platform Module (TPM)
Core Processor AVR
Program Memory Type EEPROM
Interface LPC
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number AT97SC3204
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names AT97SC3204-U2MA-20CT,AT97SC3204-U2MA-20DKR,AT97SC3204-U2MA-20-ND,AT97SC3204-U2MA-20TR
Standard Package 1,000
Win Source Part Number 1217196-AT97SC3204-U2MA-20
Ultra Librarian 3D Model Ultra Librarian AT97SC3204-U2MA-20 CAD Model

Description

Microchip Technology's AT97SC3204-U2MA-20 Secure Microcontroller

The AT97SC3204-U2MA-20 is a cutting-edge secure microcontroller from Microchip Technology, designed to provide robust security solutions for a variety of applications. This powerful chip is part of the AT97SC3204 family, known for its integration of advanced cryptographic features, which are essential for securing personal data and enabling secure transactions in today's interconnected world.

At the heart of the AT97SC3204-U2MA-20 is a high-performance 32-bit ARM SecurCore SC300 processor, which runs at a speed of 20 MHz. This processor is specifically designed for secure applications, offering a balance of efficiency and security. The secure microcontroller comes with 72KB of ROM, 80KB of EEPROM, and 160KB of high-speed RAM, providing ample storage for secure firmware and application data.

One of the standout features of the AT97SC3204-U2MA-20 is its full suite of hardware cryptographic accelerators. These accelerators support a range of algorithms, including AES, DES, 3DES, RSA, and SHA, ensuring fast and secure data encryption and decryption. The chip also includes a true random number generator (TRNG), which is crucial for generating secure cryptographic keys and for other security-related functions.

The AT97SC3204-U2MA-20 is designed with multiple security mechanisms to prevent unauthorized access and tampering. It includes active shields, environmental sensors, and a dedicated hardware firewall to protect the integrity of the secure memory areas. In addition, the microcontroller features a flexible and secure boot process, which ensures that only authenticated code can be executed, providing a strong foundation for a secure system.

This secure microcontroller is ideal for applications such as smart cards, secure access control, mobile communications, and payment systems. Its advanced security features, combined with its high level of integration and performance, make the AT97SC3204-U2MA-20 from Microchip Technology an excellent choice for developers looking to enhance the security of their next-generation applications.

With the AT97SC3204-U2MA-20, Microchip Technology continues to lead the way in providing secure and reliable solutions that meet the evolving needs of the security-conscious market.

You May Also Be Interested in

Microchip Technology
IC CRYPTO TPM LPC 28TSSOP
Lowest to $0.9755
Texas Instruments
SERIAL I/O CONTROLLER, 2 CHANNEL
Lowest to $17.2964
STMicroelectronics
IC AUDIO INFOTAINMENT
Need more? Email Us
Sipex Corporation
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $0.2668
Qorvo US Inc.
BLDC MOTOR CTRL + DRV
Lowest to $7.4369
Intel
INTEL 6311 - I/O CONTROLLER HUB
Need more? Email Us
Sipex Corporation
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
STMicroelectronics
IC DSP/MCU INFOTAINMENT
Lowest to $12.9321
Infineon Technologies
USB Super Speed Hubs
Lowest to $27.9260

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
17+ $6.6866 $113.6722
26+ $6.4776 $168.4176
36+ $6.2688 $225.6768
47+ $6.0598 $284.8106
62+ $5.4329 $336.8398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,330 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess