EN
  • EN
  • DE

AT97SC3204-X1A190

Part No AT97SC3204-X1A190
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC CRYPTO TPM LPC 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Applications Trusted Platform Module (TPM)
Core Processor AVR
Program Memory Type EEPROM
Interface LPC
Supply Voltage (V) 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 28-TSSOP
Family Part Number AT97SC3204
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 717723-AT97SC3204-X1A190
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AT97SC3204-X1A190 CAD Model

Description

Microchip Technology AT97SC3204-X1A190 Secure Microcontroller

The AT97SC3204-X1A190 is a robust secure microcontroller from Microchip Technology, designed to provide advanced security features for embedded systems. This integrated circuit is part of Microchip's renowned portfolio of secure products, catering to the increasing demand for security in the Internet of Things (IoT), mobile, consumer, and industrial applications.

Key Features:

  • Advanced Security: The device is equipped with a high-performance secure microcontroller, which is Common Criteria EAL4+ certified. It offers a Trusted Platform Module (TPM) for secure hardware-based key storage, ensuring that cryptographic keys are protected from software-based attacks.
  • Rich Interface Support: The AT97SC3204-X1A190 supports multiple interfaces, including SPI, I2C, and LPC, which allows for versatile connectivity options with various host processors and systems.
  • Flexible Memory Options: It comes with ample memory space for secure data storage, featuring both volatile and non-volatile memory options to cater to different application needs.
  • Robust Encryption Capabilities: The device provides strong encryption features, including RSA, SHA-1, SHA-256, and HMAC algorithms, enabling secure data transmission and authentication processes.
  • High Reliability: With its wide operating temperature range and durable design, the AT97SC3204-X1A190 is suitable for deployment in environments that demand high reliability and longevity.

Applications:

The AT97SC3204-X1A190 is ideal for a variety of applications where security is paramount. It can be used in:

  • IoT devices requiring secure boot and secure firmware updates
  • Industrial control systems with a need for secure communications
  • Consumer electronics that handle sensitive user data
  • Mobile devices requiring hardware-based security features
  • Banking and financial systems to ensure transaction security

Microchip Technology's commitment to security is evident in the AT97SC3204-X1A190 secure microcontroller, which provides a comprehensive solution for protecting sensitive data and ensuring the integrity of systems in the face of evolving security threats.

You May Also Be Interested in

Ricoh
Lowest to $3.2490
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Ricoh
PCMCIA Power Controller
Lowest to $15.8443
Epson Electronics America Inc-Semiconductor Div
Lowest to $1.0095
Ricoh
Lowest to $8.1612
Sipex Corporation
Dual Supply Synchronous Buck Controller
Need more? Email Us
Ricoh
Lowest to $5.6306
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess