EN
  • EN
  • DE

ATA5811-PLQW 80

Part No ATA5811-PLQW 80
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX ISM / RF Transceiver ASK/FSK 3V Automotive 48-Pin QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel package
Part Status Obsolete(EOL)
Type TxRx Only
RF Family/Standard General ISM
Modulation ASK, FSK
Frequency 433MHz, 868MHz
Data Rate (Maximum) 20kBaud
Power - Output 10dBm
Sensitivity -116.5dBm
Serial Interfaces SPI
Operating Supply Voltage 2.4 V ~ 3.6 V
Current - Receiving 10.3mA ~ 10.5mA
Current - Transmitting 8.5mA ~ 17.8mA
Operating Temperature Range -40°C ~ 105°C
Package 48-VFQFN Exposed Pad
Win Source Part Number 769127-ATA5811-PLQW 80
Popularity Medium
Supply and Demand Status Balance
Family Name ATA5824
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATA5811-PLQW 80 CAD Model

Description

Microchip Technology ATA5811-PLQW 80: High-Performance RF Transceiver

The ATA5811-PLQW 80 is a state-of-the-art RF transceiver from Microchip Technology, designed for the robust and efficient wireless transmission of data in a variety of applications. This high-performance device is a perfect fit for automotive and industrial markets, where reliable communication and durable components are of utmost importance.

At the heart of the ATA5811-PLQW 80 is a sophisticated transceiver that operates in the sub-GHz frequency bands. It is specifically tailored to meet the stringent requirements of the automotive industry, including keyless entry systems, tire pressure monitoring systems (TPMS), and remote start functions. However, its versatility also makes it suitable for home automation, security systems, and other industrial wireless solutions.

The device boasts a low-power consumption profile, which is critical for battery-operated systems. This ensures longer battery life and reduced maintenance, translating to cost savings and increased reliability for end-users. Additionally, the ATA5811-PLQW 80 features an integrated voltage regulator, frequency synthesizer, and a fully integrated PLL for precise frequency control, making it a highly integrated solution that reduces the need for external components.

Designed for easy integration into existing designs, the ATA5811-PLQW 80 comes in a compact QFN package that is both space-saving and conducive to modern PCB layouts. It supports a wide range of modulation schemes, including FSK, ASK, and PSK, providing flexibility for developers to choose the best modulation for their specific application.

With its exceptional sensitivity and selectivity, the ATA5811-PLQW 80 ensures reliable communication even in environments with high levels of interference. The device also includes a host of features such as automatic gain control (AGC), low-noise amplifiers, and power amplifiers, which together contribute to its robust performance.

Overall, the ATA5811-PLQW 80 from Microchip Technology is an excellent choice for developers looking for a high-quality, versatile, and reliable RF transceiver. Its advanced features and integration capabilities make it an ideal component for the next generation of wireless applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 68QFN
Need more? Email Us
Qorvo US Inc.
QPG6200 10DBM 4X4QFN32
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Espressif
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess