EN
  • EN
  • DE

MAX1901EAI+T

Part No MAX1901EAI+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CNTRLR PWR SPLY 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Controller, Notebook Power System
Voltage - Input 4.2 V to 30 V
Number of Outputs 2
Output Voltage 2.5 V to 5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 120361-MAX1901EAI+T
Ultra Librarian 3D Model Ultra Librarian MAX1901EAI+T CAD Model

Description

Maxim Integrated's MAX1901EAI+T: A Versatile Power Management IC

The MAX1901EAI+T from Maxim Integrated is a state-of-the-art power management integrated circuit (IC) designed to cater to a variety of applications requiring efficient power conversion and management. This IC is a testament to Maxim's commitment to providing innovative solutions that meet the evolving needs of modern electronic devices.

Key Features and Benefits

The MAX1901EAI+T boasts an array of features that make it a highly sought-after component in the electronics industry:

  • High Efficiency: With an emphasis on energy conservation, the MAX1901EAI+T ensures high efficiency in power conversion, which is critical for battery-operated devices and applications where power conservation is paramount.
  • Multiple Output Channels: The device provides multiple output channels, allowing for versatility in managing different power requirements within a single system.
  • Adjustable Output Voltage: Flexibility is key, and this IC delivers by offering adjustable output voltage, enabling it to cater to a wide range of power specifications.
  • Compact Package: The MAX1901EAI+T comes in a small form factor, making it ideal for space-constrained applications without compromising on performance.
  • Thermal Protection: To ensure reliability and longevity, the IC includes thermal protection features that prevent damage from overheating, thus safeguarding the system's performance.

Applications

The versatile nature of the MAX1901EAI+T allows it to be used across various sectors, including:

  • Portable and battery-powered devices
  • Telecommunications equipment
  • Computing platforms
  • Consumer electronics

Reliability and Quality

Maxim Integrated is renowned for its commitment to quality, and the MAX1901EAI+T is no exception. Manufactured with precision and designed to meet stringent industry standards, this IC is built to deliver consistent performance and reliability.

In conclusion, the MAX1901EAI+T from Maxim Integrated is a powerful and versatile power management solution that offers high efficiency, multiple output channels, and adjustable voltage in a compact package, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2608 $64.8256
16+ $7.5987 $121.5792
24+ $7.3620 $176.6880
33+ $7.1240 $235.0920
42+ $6.8861 $289.2162
57+ $6.1746 $351.9522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess