EN
  • EN
  • DE

ATA6566-GAQW0

Part No ATA6566-GAQW0
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver Half CAN 8-SOIC
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name ATA6566
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862258-ATA6566-GAQW0
Ultra Librarian 3D Model Ultra Librarian ATA6566-GAQW0 CAD Model

Description

Microchip Technology's ATA6566-GAQW0

The ATA6566-GAQW0 is a cutting-edge CAN (Controller Area Network) transceiver from Microchip Technology, designed to serve as a bridge between a CAN protocol controller and the physical two-wire CAN bus. This high-performance device is particularly suitable for automotive and industrial applications where reliable data communication is crucial.

The device boasts a wide range of features that enhance its performance and reliability. It supports CAN FD (Flexible Data-rate) for higher bandwidth with data rates up to 5 Mbps, ensuring efficient communication in systems requiring high-speed data transfer. The ATA6566-GAQW0 is also compatible with the ISO 11898-2:2016 standard and offers excellent electromagnetic compatibility (EMC) performance.

With its low power consumption, the ATA6566-GAQW0 is an energy-efficient solution that also provides various power-saving modes, such as Sleep and Standby modes, to further reduce the power usage when the CAN bus is idle. Its wide common-mode range ensures robust operation in electrically noisy environments, making it an ideal choice for automotive networks where electrical disturbances are common.

The device is equipped with features to protect against faults and ensure system safety, including thermal protection, and an undervoltage detection system. It also incorporates a transmit data (TXD) dominant time-out function to prevent bus lines from being stuck at a dominant level due to a faulty application controller.

The ATA6566-GAQW0 comes in a small QFN package, which allows for a compact PCB design, making it suitable for space-constrained applications. Its operational temperature range from -40°C to +125°C ensures reliable performance in extreme conditions, which is particularly important for outdoor or automotive environments.

In summary, Microchip's ATA6566-GAQW0 is a robust, high-speed CAN transceiver that offers advanced features for reliable communication in automotive and industrial networks. Its compatibility with the latest CAN FD standard and its protective features make it a top choice for designers looking to implement a future-proof network communication solution.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess