EN
  • EN
  • DE

LC87F2H08AU-EB-2E

Part No LC87F2H08AU-EB-2E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 36QFP  /  series Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 36-QFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr onsemi
Package Tray
Core Size 8-Bit
Speed 12MHz
Connectivity SIO, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 9x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 36-LQFP
Supplier Device Package 36-QFP (7x7)
Base Product Number LC87
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 1,250
Win Source Part Number 1041302-LC87F2H08AU-EB-2E
Ultra Librarian 3D Model Ultra Librarian LC87F2H08AU-EB-2E CAD Model

Description

The LC87F2H08AU-EB-2E is a highly integrated microcontroller unit (MCU) from ON Semiconductor, designed for a wide range of applications that require efficient power management, robust operation, and compact design. This MCU is part of ON Semiconductor's LC87 series, which is known for its reliability and performance in embedded systems.

Key Features

  • Core: The LC87F2H08AU-EB-2E is built around a high-performance 8-bit CPU core, providing a solid balance between processing power and power consumption.
  • Memory: It comes equipped with a generous amount of onboard memory, including flash and RAM, suitable for complex programming and data storage requirements.
  • I/O Ports: The device features multiple general-purpose input/output (GPIO) ports that allow for versatile connectivity options with other components in an embedded system.
  • Timers and Counters: Integrated timers and counters support a variety of timing and counting operations, which are essential for tasks such as PWM generation, timekeeping, and event counting.
  • Analog-to-Digital Converter (ADC): An onboard ADC enables the MCU to interface with analog sensors and convert their signals into digital data for processing.
  • Communication Interfaces: The MCU supports various serial communication protocols, including I2C, SPI, and UART, facilitating easy communication with peripherals and other microcontrollers.
  • Low Power Modes: Multiple low power modes help to reduce energy consumption, making the LC87F2H08AU-EB-2E an excellent choice for battery-powered or energy-sensitive applications.
  • Operating Voltage: It operates over a wide range of voltages, accommodating different power supplies and system requirements.

Applications

The LC87F2H08AU-EB-2E is ideal for a diverse array of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial control units
  • Home automation
  • Medical devices
  • Power management systems

With its robust feature set and ON Semiconductor's commitment to quality, the LC87F2H08AU-EB-2E MCU is a versatile and reliable choice for designers and engineers looking to develop sophisticated electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess