EN
  • EN
  • DE

ATA663354-GDQW

Part No ATA663354-GDQW
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 16VDFN / Transceiver LINbus 16-VDFN (5.5x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol LINbus
Number of Drivers/Receivers -
Duplex -
Receiver Hysteresis 175 mV
Data Rate -
Voltage - Supply 5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 16-VDFN Exposed Pad
Supplier Device Package 16-VDFN (5.5x3)
Base Product Number ATA663354
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353961-ATA663354-GDQW
Ultra Librarian 3D Model Ultra Librarian ATA663354-GDQW CAD Model

Description

The ATA663354-GDQW is a cutting-edge product from Microchip Technology, a leader in the semiconductor industry. This device is a LIN (Local Interconnect Network) system basis chip (SBC) that integrates a voltage regulator, watchdog, and a LIN transceiver in one package. It is designed to handle low-speed data communication in vehicles and industrial applications, providing a reliable and cost-effective solution for networking sensors, actuators, and other nodes within a LIN bus system.

Key Features

  • Integrated LIN Transceiver: Compliant with LIN 2.0, 2.1, 2.2, 2.2A, and SAE J2602, the transceiver ensures robust communication in accordance with industry standards.
  • Voltage Regulator: The built-in voltage regulator offers a stable supply with various operating voltage ranges, suitable for different automotive and industrial environments.
  • Watchdog Timer: The integrated watchdog timer provides system safety and reliability, monitoring the system to prevent failures and ensuring consistent performance.
  • Low Standby Current: Designed for efficiency, the ATA663354-GDQW maintains a low standby current, which is vital for power-sensitive applications.
  • High Temperature Operation: With the capability to operate at high temperatures, this product is ideal for harsh automotive environments.

Applications

The versatility of the ATA663354-GDQW makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Automotive control systems like door nodes, seat control, and intelligent sensors
  • Industrial automation systems requiring robust low-speed communication
  • Building automation and control systems for lighting and HVAC

Quality and Reliability

Microchip Technology is known for its commitment to quality and the ATA663354-GDQW is no exception. This product is manufactured to the highest standards to ensure it meets the rigorous demands of automotive and industrial applications. With the backing of Microchip's excellent customer support and technical expertise, the ATA663354-GDQW is a reliable choice for designers and engineers looking for a high-performance LIN system basis chip.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess