EN
  • EN
  • DE

ATA6670-FFQW

Part No ATA6670-FFQW
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX LIN DUAL 14VDFN / IC TXRX LIN DUAL 14VDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Part Status Obsolete(EOL)
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 2/2
Duplex Half
Receiver Hysteresis 500mV
Operating Supply Voltage 5 V ~ 27 V
Mounting SMD
Package 14-VDFN Exposed Pad
Manufacturer Package 14-VDFN (4.5x3)
Win Source Part Number 769142-ATA6670-FFQW
Popularity Medium
Supply and Demand Status Balance
Family Name ATA6670
Introduction Date August 29, 2011
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATA6670-FFQW CAD Model

Description

The ATA6670-FFQW from Microchip Technology is a high-performance CAN transceiver designed to facilitate communication in automotive and industrial networks. This advanced device adheres to the ISO 11898-2 standard, ensuring compatibility and reliable operation in Controller Area Network (CAN) systems.

Key Features

  • ISO 11898-2 Compliant: The ATA6670-FFQW meets the stringent requirements of the ISO 11898-2 standard for high-speed CAN communication, making it suitable for use in a variety of demanding applications.
  • High-Speed Data Transfer: This transceiver is capable of handling CAN data transfer rates of up to 1 Mbps, enabling efficient communication between devices in a network.
  • Low-Power Mode: An included low-power mode helps to reduce power consumption when the network is idle, making the ATA6670-FFQW an energy-efficient choice for power-sensitive applications.
  • Thermal Protection: The device features built-in thermal protection to prevent damage from overheating, ensuring long-term reliability and stability.
  • Transmit Data (TXD) Dominant Timeout: This safety feature prevents the bus line from being driven to a permanent dominant state due to a faulty transmiter, thus safeguarding network integrity.

Applications

The ATA6670-FFQW is versatile and can be used in a range of applications, including:

  • Automotive networks such as body control modules, engine control units, and infotainment systems
  • Industrial automation systems where reliable CAN communication is critical
  • Heavy machinery and agricultural equipment with CAN-based diagnostics and control systems
  • Marine electronics that require robust data communication in harsh environments

Quality and Support

Microchip Technology is known for its commitment to quality and the ATA6670-FFQW is no exception. Customers can expect robust performance and the backing of Microchip's excellent technical support. This product is available in a QFN package, making it suitable for space-constrained applications while offering a high level of integration.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess