EN
  • EN
  • DE

ATA8742-PXQW

Part No ATA8742-PXQW
Manufacturer Microchip Technology
Catalog RF Transmitters
Description RF XMITTER ASK/FSK 433MHZ 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Frequency 433MHz
Applications Home Automation, Remote Sensing, RKE
Modulation or Protocol ASK, FSK
Data Rate (Max) 32kbps
Power - Output 7.5dBm
Current - Transmitting 9.8mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Memory Size 4kB Flash, 256B EEPROM, 256B SRAM
Voltage - Supply 2V ~ 4V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-VQFN Exposed Pad
Supplier Device Package 24-QFN (5x5)
Standard Package 6,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566420-ATA8742-PXQW
Ultra Librarian 3D Model Ultra Librarian ATA8742-PXQW CAD Model

Description

The ATA8742-PXQW is a sophisticated, low-power RF transmitter system-on-chip (SoC) from Microchip Technology, designed to operate in the Sub-GHz frequency bands. This product is tailored for automotive and industrial markets, where reliable communication and durability are of paramount importance.

Key Features:

  • Frequency Band: The device is capable of operating in various frequency bands, making it versatile for different regional standards and applications.
  • Modulation: It supports multiple modulation schemes including ASK, PSK, and FSK, providing flexibility in designing communication protocols.
  • Integration: The ATA8742-PXQW integrates a microcontroller, an RF transmitter, and a fully featured peripheral set, offering a complete solution that reduces external component count and overall costs.
  • Power Efficiency: Designed with power efficiency in mind, this SoC features a low-power mode to conserve energy, making it suitable for battery-operated devices.
  • Temperature Range: The device operates over a wide temperature range, ensuring reliability and performance even in extreme conditions typical of industrial and automotive environments.

Applications:

The versatility of the ATA8742-PXQW makes it ideal for a variety of applications, including:

  • Remote Keyless Entry (RKE) systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Telemetry and industrial control systems
  • Wireless sensor networks
  • Home automation systems

Quality and Support:

Microchip Technology is known for its commitment to quality and long-term support. The ATA8742-PXQW is backed by Microchip's extensive technical support and documentation, ensuring developers have access to the resources they need to integrate this SoC into their products successfully.

With its robust feature set, the ATA8742-PXQW is an excellent choice for developers looking to create reliable and efficient wireless communication solutions for the automotive and industrial markets.

You May Also Be Interested in

Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.6817
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Lowest to $3.2282
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.1217
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
RF XMITTER ASK 433MHZ 16LSSOP / UHF ASK Transmitter
Lowest to $1.9032
STMicroelectronics
Industrial monitoring and control
Lowest to $2.3014
Atmel
UHF ASK/FSK Transmitter
Lowest to $2.2869
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1194 $64.0746
20+ $5.8420 $116.8400
31+ $5.6595 $175.4445
43+ $5.4770 $235.5110
55+ $5.2945 $291.1975
73+ $4.7471 $346.5383
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess