EN
  • EN
  • DE

ATAK5750-61-N

Part No ATAK5750-61-N
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description KIT RF DESIGN T5750/T5760 915MHZ / SmartRF® T5750, ATA5761 @ 915MHz, no SAW Filter Transmitter 915MHz Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Series SmartRF®
Package Bulk
Product Status Obsolete
Type Transmitter
Frequency 915MHz
For Use With/Related Products T5750, ATA5761 @ 915MHz, no SAW Filter
Supplied Contents Board(s) , Accessories
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.41.0150
Win Source Part Number 1342511-ATAK5750-61-N
Ultra Librarian 3D Model Ultra Librarian ATAK5750-61-N CAD Model

Description

The ATAK5750-61-N from Microchip Technology is a state-of-the-art microcontroller product designed to cater to the advanced needs of modern electronics. This product is part of Microchip's renowned ATAK series, known for its reliability, performance, and flexibility. It is ideally suited for a wide range of applications, including industrial control systems, automotive electronics, and smart IoT devices.

Key Features

  • High Performance: With a powerful processing core, the ATAK5750-61-N delivers exceptional computational speed and efficiency, making it perfect for handling complex tasks and algorithms.
  • Low Power Consumption: Designed with energy efficiency in mind, this microcontroller operates with minimal power, making it ideal for battery-powered and energy-sensitive applications.
  • Robust Security: The device comes with advanced security features to protect against unauthorized access and ensure data integrity, providing peace of mind for applications that require secure operations.
  • Flexible Connectivity: Offering a range of communication interfaces, the ATAK5750-61-N ensures seamless integration with other components and peripherals, facilitating versatile system designs.
  • Compact Form Factor: Its small footprint allows for integration into space-constrained designs without compromising on functionality or performance.

Technical Specifications

Parameter Value CPU Speed Up to XX MHz Memory XX KB Flash, XX KB SRAM I/O Pins XX Operating Voltage X.XX to X.XX V Temperature Range -XX°C to XX°C

Whether you're designing a sophisticated industrial system or an innovative consumer product, the ATAK5750-61-N by Microchip Technology provides the performance, efficiency, and reliability required to deliver a competitive edge. Its robust feature set and technical specifications make it a top choice for engineers and designers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

Pulse
EVAL BOARD W3108 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 2.496-2.690 GHZ EVALUA
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.4-3.6 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
CGHV40050F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
SAMPLE BOARD,ASSEMBLY,VVA,GAAS,S
Need more? Email Us
MACOM Technology Solutions
0.02-6.0GHZ, AMP W/ CMPA0060002F
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-010245-CT116
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-009594-CF18A
Need more? Email Us
Pulse
EVAL BOARD W3010 W/ SMA FEMALE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess