EN
  • EN
  • DE

ATF22V10C25PI

Part No ATF22V10C25PI
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1169936-ATF22V10C25PI
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATF22V10C25PI CAD Model

Description

Microchip Technology's ATF22V10C25PI CPLD

The ATF22V10C25PI is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Complex Programmable Logic Device (CPLD) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed to offer the flexibility of programmable logic along with the speed and ease-of-use typically associated with fixed-function devices.

With its 25ns propagation delay, the ATF22V10C25PI is engineered for applications requiring fast logic operations and is well-suited for a variety of uses, including but not limited to, automotive, industrial, and consumer electronics. This device is part of the ATF22V10C series, which is known for its high-speed performance and low power consumption.

The ATF22V10C25PI contains 10 programmable logic macrocells that can be tailored to meet specific design requirements. Each macrocell can be individually programmed as either combinatorial or registered logic, providing designers with the flexibility to create complex logic functions or sequential state machines. This level of customization makes the ATF22V10C25PI an ideal choice for a wide range of applications, from simple logic gate replacement to more complex system-level integration.

This CPLD is offered in a 24-pin DIP (Dual In-line Package) format, making it compatible with a broad range of existing circuit board layouts. It operates over an industrial temperature range, ensuring reliable performance in environments subject to extreme temperatures. The device also features a user-programmable security bit for design protection, preventing unauthorized copying and reverse engineering of the logic design.

The ATF22V10C25PI is supported by Microchip's advanced development tools, including software for design entry and programming. This ensures that engineers can quickly and efficiently bring their designs from concept to production. With its combination of high-speed operation, low power consumption, and robust programming support, the Microchip ATF22V10C25PI CPLD is a versatile and reliable solution for modern digital logic requirements.

For those looking to integrate complex logic functions into their designs with ease and efficiency, the ATF22V10C25PI from Microchip Technology stands out as a top choice in the field of programmable logic devices.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Fuji Electric
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Anachip Corp
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess