EN
  • EN
  • DE

ATF750LVC-15SC

Part No ATF750LVC-15SC
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 10MC 15NS 24SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF750LVC
Package Tube
Product Status Obsolete
Programmable Verified
Programmable Type EE PLD
Delay Time tpd(1) Max 15 ns
Voltage Supply - Internal 3V ~ 5.25V
Number of Macrocells 10
Number of I/O 10
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SO
Base Product Number ATF750
Standard Package 31 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566614-ATF750LVC-15SC
Ultra Librarian 3D Model Ultra Librarian ATF750LVC-15SC CAD Model

Description

The ATF750LVC-15SC is a high-performance, high-density complex programmable logic device (CPLD) from the reputable Microchip Technology. This advanced component is designed to deliver the flexibility of programmable logic alongside the speed and functionality of fixed logic devices, making it an ideal solution for a wide range of applications in the electronics industry.

Key Features

  • High-Speed Performance: With a 15 nanosecond propagation delay time, this CPLD ensures rapid signal processing, making it suitable for high-speed applications.
  • Logic Capacity: The device boasts a logic capacity that is equivalent to 750 gates, providing ample space for complex logic designs and functions.
  • Reprogrammability: The ATF750LVC-15SC is electrically erasable and reprogrammable, which allows for easy design iterations and updates without the need for costly hardware changes.
  • Low Power Consumption: Its low-voltage operation is optimized for low power consumption, making it an energy-efficient choice for battery-operated and power-sensitive applications.
  • Temperature Range: The device operates reliably across an extended temperature range, ensuring performance in various environmental conditions.
  • Package Type: It comes in a compact surface-mount package, specifically in a 44-pin PLCC (Plastic Leaded Chip Carrier) form factor, which is conducive to space-constrained designs.

Applications

The ATF750LVC-15SC is versatile and can be used in various applications, including but not limited to:

  • Industrial control systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Data processing equipment
  • Consumer electronics

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability, and the ATF750LVC-15SC is no exception. Customers can expect robust performance and longevity from this CPLD. Additionally, Microchip offers comprehensive technical support and resources to assist designers in integrating this device into their projects seamlessly.

For engineers and designers looking for a mix of speed, density, and programmability in their digital logic solutions, the ATF750LVC-15SC from Microchip Technology stands out as a superior choice.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 24DIP
Lowest to $6.6428
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20DIP
Lowest to $15.7720
Lattice Semiconductor Corporation
IC CPLD 8MC 15NS 20PLCC
Lowest to $5.3788
Lattice Semiconductor Corporation
IC CPLD 8MC 10NS 24DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 7.5NS 20PLCC
Lowest to $5.0427
Lattice Semiconductor Corporation
SPLD GAL Family 8 Macro Cells 50MHz 5V 24-Pin CDIP
Lowest to $563.0625
Lattice Semiconductor Corporation
IC CPLD 8MC 5NS 20PLCC
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 96MC 10NS 128QFP /
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess