EN
  • EN
  • DE

ATMEGA1284-PU

Part No ATMEGA1284-PU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 40DIP / AVR AVR® ATmega Microcontroller IC 8-Bit 20MHz 128KB (64K x 16) FLASH 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number ATMEGA1284
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA1284PU
Standard Package 10
Win Source Part Number 1322692-ATMEGA1284-PU
Ultra Librarian 3D Model Ultra Librarian ATMEGA1284-PU CAD Model

Description

Microchip Technology's ATMEGA1284-PU: A Powerful Microcontroller for Advanced Projects

The ATMEGA1284-PU is a high-performance, low-power Atmel 8-bit AVR RISC-based microcontroller from Microchip Technology that combines 128KB ISP flash memory with read-while-write capabilities, 4KB EEPROM, 16KB SRAM, 32 general purpose I/O lines, 32 general purpose working registers, a real-time counter, four flexible timer/counters with compare modes, two USARTs, a byte-oriented 2-wire serial interface, a 10-bit ADC with up to 8 channels, an 8-bit digital-to-analog converter, and a programmable watchdog timer with internal oscillator. This extensive feature set makes it an ideal choice for a wide range of applications, including advanced industrial control systems, sophisticated medical devices, and robust consumer electronics.

The microcontroller's impressive memory capacity allows for the storage of large application programs and data, which is essential for complex tasks. The ATMEGA1284-PU operates at a voltage range of 1.8-5.5V, ensuring compatibility with both 3.3V and 5V systems, and features a maximum clock frequency of 20MHz. This allows designers to balance power consumption with processing speed, tailoring performance to their specific needs.

With its JTAG interface for on-chip-debug, the ATMEGA1284-PU provides designers with the capabilities for extensive debugging and development, ensuring that applications can be thoroughly tested and optimized. The device also supports ISP programming, which simplifies the installation of application updates and maintenance.

For connectivity, the two USARTs make it possible to set up serial communications, which can be used for interfacing with peripherals, other microcontrollers, or even networking modules like Wi-Fi or Bluetooth adapters. The 2-wire serial interface expands the possibilities for sensor integration and real-time data processing.

The ATMEGA1284-PU is packaged in a 40-pin DIP (Dual In-line Package), which is suitable for prototyping and can be easily inserted into standard breadboards and sockets. This makes the microcontroller accessible for hobbyists, educators, and professionals alike, who are looking for a reliable and versatile chip for their next project.

Overall, the ATMEGA1284-PU from Microchip Technology is a robust microcontroller that offers a rich set of features and capabilities, making it an excellent choice for projects that require a balance between power efficiency and processing capability.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess