EN
  • EN
  • DE

ATMEGA168-15AT1

Part No ATMEGA168-15AT1
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 23
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 32-TQFP (7x7)
Win Source Part Number 1020236-ATMEGA168-15AT1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATMEGA168-15AT1 CAD Model

Description

Microchip Technology ATMEGA168-15AT1 Microcontroller

The ATMEGA168-15AT1 is a high-performance, low-power Atmel 8-bit AVR RISC-based microcontroller from Microchip Technology. Combining 16KB ISP flash memory, 512B EEPROM, and 1KB SRAM, this microcontroller is well-suited for a wide range of applications, from industrial control systems to consumer electronics. Its advanced RISC architecture enables the ATMEGA168-15AT1 to execute powerful instructions in a single clock cycle, allowing for optimizations in power consumption versus processing speed.

Key Features:

  • CPU Speed: Up to 16 MIPS throughput at 15 MHz
  • Program Memory Type: Flash
  • Program Memory Size: 16KB
  • EEPROM Size: 512 bytes
  • RAM Size: 1KB
  • Voltage Range: 1.8-5.5V
  • I/O Pin Count: 23 programmable I/O lines
  • Communication Interfaces: I2C, SPI, and UART serial
  • 10-bit A/D Converter: 6-channel ADC
  • PWM Channels: 6
  • Temperature Range: -40°C to +85°C operational range

The ATMEGA168-15AT1 features a variety of peripherals, including a 10-bit analog-to-digital converter with six channels, allowing for accurate sensor readings and analog input. Six PWM channels provide precise control over motors and other actuators, making it an ideal choice for robotics and automation projects.

With its extensive communication options, including I2C, SPI, and UART, this microcontroller can easily connect to other ICs, sensors, and devices, facilitating complex tasks and data exchange in embedded systems. Its robust design ensures reliable operation in challenging environments, and its low power consumption makes it suitable for battery-operated and portable applications.

Whether you are developing a sophisticated control system, a smart wearable, or a hobbyist project, the ATMEGA168-15AT1 offers a perfect blend of power, flexibility, and ease of use to bring your innovation to life.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess