EN
  • EN
  • DE

ATMXT1067TD-ATI2CVAO

Part No ATMXT1067TD-ATI2CVAO
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description Touch Solutions Touchscreen Controllers, 3.14 to 3.47 VCC, -40 to 105 degC, I2C and SPI, TQFP-128, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1125517-ATMXT1067TD-ATI2CVAO
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATMXT1067TD-ATI2CVAO CAD Model

Description

Microchip Technology ATMXT1067TD-ATI2CVAO Touchscreen Controller

The ATMXT1067TD-ATI2CVAO is an advanced touchscreen controller from Microchip Technology, designed to deliver high-performance touch sensing capabilities for a wide range of applications. This device is part of Microchip's maXTouch® T series, which is renowned for its superior touch experience, low power consumption, and excellent noise immunity.

Key Features:

  • Multi-Touch Capability: The controller supports up to 16 simultaneous touches, making it ideal for applications that require multi-finger gestures and sophisticated touch interfaces.
  • Adaptive Sensing Technology: It includes Adaptive Sensing technology that allows for dynamic touch classification, enabling the controller to automatically switch between self and mutual capacitance sensing to optimize for power and noise immunity.
  • Active Stylus Support: The ATMXT1067TD-ATI2CVAO is compatible with active styluses, providing additional input methods for users and enhancing the overall user experience.
  • Robust Noise Immunity: Designed to operate in electrically noisy environments, the controller maintains high touch performance by incorporating advanced algorithms that filter out noise interference.
  • Power Efficiency: The device is engineered for low power consumption, making it suitable for battery-powered applications where power efficiency is critical.
  • Communication Interface: Featuring an I2C interface, this controller ensures easy integration with most microprocessors or microcontrollers in the market.

Applications:

The ATMXT1067TD-ATI2CVAO is versatile and can be used in a variety of touch-enabled devices. Common applications include smartphones, tablets, automotive touchscreens, industrial controls, and home automation panels. Its robust design also makes it suitable for outdoor and harsh environment applications where reliability is essential.

Technical Specifications:

  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Package: VFBGA

Overall, the ATMXT1067TD-ATI2CVAO from Microchip Technology represents a sophisticated solution for designers looking to implement a responsive and reliable touch interface in their products. Its combination of performance, power efficiency, and noise immunity makes it a top choice in the industry.

You May Also Be Interested in

Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, QFN-16, RoHS
Lowest to $58.7549
ON Semiconductor
EVAL BOARD NCV74250V1G / NCV7425 LIN Interface Evaluation Board
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, UQFN-20, RoHS
Lowest to $6.5292
ON Semiconductor
EVAL BOARD FOR MC34063LBK / MC34063 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, UDFN-8, RoHS
Need more? Email Us
ON Semiconductor
BOARD EVAL 14 MP 1/2.3" CIS HB / MT9F002 series Image Sensor Sensor Evaluation Board
Need more? Email Us
NXP / Nexperia
MCUXPRESSO LPC84X EVAL BRD / LPC84x MCUXpresso™ series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Lowest to $14.6558
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5964 $60.7712
19+ $6.2331 $118.4289
29+ $6.0383 $175.1107
40+ $5.8435 $233.7400
52+ $5.6486 $293.7272
69+ $5.0644 $349.4436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess